Processors

GPU IP integrated into SoCs for desktop and data center applications

15 October 2020

Imagination Technologies has formed a licensing deal with Innosilicon to integrate Imagination’s multi-core GPU IP in PCI-E form-factor into Innosilicon’s GPU system-on-chips (SoCs) for desktop and data center applications.

The IMG B-series BXT multi-core GPU IP features a multi-primary full-core scaling, to combine the power of all the cores for maximum single-app performance, or for each core to run independent applications. The GPU IP offers up to 70% higher compute density compared to existing desktop GPUs and allows for more flexible control over the configuration and layout of individual cores in SoCs and multi-die packages.

In addition to this licensing deal, both companies are exploring long-term strategic partnership to bring further GPU SoCs to market.

Innosilicon said its SoC will be a standalone high-performance 4K/8K PCI-E Gen4 GPU car that will work with 5G cloud gaming and data center applications. The card will feature GDDR6 memory, cache coherent chiplet and multimedia processor optimization built on Imagination’s BXT multi-core architecture.

To contact the author of this article, email GlobalSpecEditors@globalspec.com


Powered by CR4, the Engineering Community

Discussion – 0 comments

By posting a comment you confirm that you have read and accept our Posting Rules and Terms of Use.
Engineering Newsletter Signup
Get the GlobalSpec
Stay up to date on:
Features the top stories, latest news, charts, insights and more on the end-to-end electronics value chain.
Advertisement
Weekly Newsletter
Get news, research, and analysis
on the Electronics industry in your
inbox every week - for FREE
Sign up for our FREE eNewsletter
Advertisement
Find Free Electronics Datasheets
Advertisement