Medical Devices and Healthcare IT

Video: Portable device improves mobility for ultrasound diagnostics

09 October 2020

A new portable, handheld ultrasound device is designed for medical imaging applications, both in the field and the clinic. The Butterfly iQ+ developed by Butterfly Network offers a long battery life and fast frame rates made possible by the Connecticut company’s Ultrasound-on-Chip™ technology.

The whole-body ultrasound system features Needle Viz technology to assist with imaging a needle during in-plane guided procedures. The entire ultrasound is the size of a conventional transducer and relies on a The handheld device is the size of a conventional transducer. Source: Butterfly NetworkThe handheld device is the size of a conventional transducer. Source: Butterfly Networksmartphone for the controls and to display the images generated. A new energy-efficient field programmable gate array helps to maintain 20% longer battery life compared with previous model iterations.

On-chip digital micro-beamforming enables 15% faster frame rates and 60% faster pulse repetition frequency to provide images of the heart, lungs and bladder with optimized clarity. High-performance shallow imaging capabilities help support fast, confident interventional decision-making, while deep imaging capabilities in the lung and deep cardiac presets allow for sharp details.

Designed for daily use by clinicians visiting multiple patients, the mobile device has been tested to MIL-STD-810G, faring well after 4-ft drops and experiencing 100 G shock pulses. It is also rated at IP67 for resilience against dust and water.

To contact the author of this article, email shimmelstein@globalspec.com


Powered by CR4, the Engineering Community

Discussion – 0 comments

By posting a comment you confirm that you have read and accept our Posting Rules and Terms of Use.
Engineering Newsletter Signup
Get the GlobalSpec
Stay up to date on:
Features the top stories, latest news, charts, insights and more on the end-to-end electronics value chain.
Advertisement
Weekly Newsletter
Get news, research, and analysis
on the Electronics industry in your
inbox every week - for FREE
Sign up for our FREE eNewsletter
Advertisement
Find Free Electronics Datasheets
Advertisement