Industrial Electronics

New type RA, stacked polyester capacitors supplies high energy density for high ripple current applications

13 July 2020

New Yorker Electronics will be stocking the new Cornell Dubilier Electronics (CDE) Type RA multilayered polymer capacitors for 125° C operation. Type RA capacitors are constructed using stacked metalized polyester protected with an impregnated sealant, which eliminates the need for an external case. This rugged package style offers the highest energy density technology available for switching power supplies, DC to DC converters and other high ripple current applications.

Source: New Yorker ElectronicsSource: New Yorker ElectronicsThese non-inductive multilayer metalized polyester through-hole film capacitors feature a small size, high dV/dt capability, very low equivalent series resistance at high frequency and a self-healing capability. They are ideal for use in high frequency switching power supplies, noise suppression, electromagnetic interference reduction and long-life applications.

The self-healing capacitors are infused with a microcrystalline polymer sealant and exterior tape wrap that protects the capacitor element from moisture, allowing it to meet 85° C/85% RH requirements for demanding military vehicles and aerospace applications.

Available in capacitance values ranging from 0.1 µF to 10.0 µF, voltage ratings of 100, 250, 400 and 500 V DC, Type RA capacitors are terminated with radial leads to cover a broad range of applications in power electronics where high density capacitors are needed for board-level DC filtering.

To contact the author of this article, email GlobalSpecEditors@globalspec.com


Powered by CR4, the Engineering Community

Discussion – 0 comments

By posting a comment you confirm that you have read and accept our Posting Rules and Terms of Use.
Engineering Newsletter Signup
Get the GlobalSpec
Stay up to date on:
Features the top stories, latest news, charts, insights and more on the end-to-end electronics value chain.
Advertisement
Weekly Newsletter
Get news, research, and analysis
on the Electronics industry in your
inbox every week - for FREE
Sign up for our FREE eNewsletter
Advertisement
Find Free Electronics Datasheets
Advertisement