Semiconductor Equipment

Test equipment system detects circuit faults in semiconductor packages

09 July 2020

Advantest Corp. has announced the sale of its new semiconductor test equipment that allows for non-destructive and high-resolutions analysis on circuit faults in advanced semiconductor packages such as flip chip ball grid arrays (BGAs), wafer level packages and 2.5D/3D ICs.

The TS9001 TDR system provides semiconductor manufacturers with the help needed to address a variety of failure analysis requirements. The semiconductor test technology and terahertz failure analysis technology support the development of semiconductor supply chains.

The TS9001 TDR system. Source: AdvantestThe TS9001 TDR system. Source: AdvantestThe system uses an ultra-short pulse signal processing technology with a higher distance-to-fault resolution of 5 μm and precise fault location identification with a class measurement time of 30 seconds. The test equipment can be configured with a high-frequency probing system owned or selected by the customer. Connecting the TS9001 to a high frequency probing system along with a high-resolution microscope failure analysis of devices with a micro bump of minimum diameter 50 μm is possible.

Failure analysis of devices kept in low/high temperatures is also possible if the system is connected to a high-frequency probing system with a thermal-system function.

To contact the author of this article, email GlobalSpecEditors@globalspec.com


Powered by CR4, the Engineering Community

Discussion – 0 comments

By posting a comment you confirm that you have read and accept our Posting Rules and Terms of Use.
Engineering Newsletter Signup
Get the GlobalSpec
Stay up to date on:
Features the top stories, latest news, charts, insights and more on the end-to-end electronics value chain.
Advertisement
Weekly Newsletter
Get news, research, and analysis
on the Electronics industry in your
inbox every week - for FREE
Sign up for our FREE eNewsletter
Advertisement
Find Free Electronics Datasheets
Advertisement