Industrial Electronics

52 GHz bandwidth socket for Kyocera's optical QFN

07 July 2020

Ironwood Electronics has introduced a new high performance low profile elastomer socket for 0.5 mm pitch quad-flat no-leads (QFN) package. The SG25-QFN-2017 socket is designed for a 4 mm x 4 mm package size and operates at bandwidths up to 52 GHz with less than 1 dB of insertion loss in a ground-signal-signal-ground (GSSG) configuration.

The contact resistance is typically 20 milliohms per pin. Network analyzer reflection measurements for the G-S-S-G case were taken with all except the pins under consideration terminated into 50 Ohms. The socket is Source: Ironwood ElectronicsSource: Ironwood Electronicsmounted using supplied hardware on the target PCB with no soldering, and features an optimized footprint and clamshell lid with integrated spring loaded compression plate that applies required force for connecting the IC to the system PCB.

The socket also incorporates open top with 150 degree view for the optical chip. Overall socket thickness is less than 6 mm from PCB which is necessary for optical lens fixture to come close for activating the chip, and it has a cutout for placement of thermistor to monitor temperature of the QFN device.

The SG25-QFN-2017 sockets are constructed with high performance and low inductance elastomer contactor. The temperature range is -35° C to +125° C. The pin self inductance is 0.06 nanohenry and mutual inductance of 0.019 nanohenry. Capacitance to ground is 0.129 pF and mutual capacitance is 0.017 pF. Current capacity is 2 amps per pin.

To contact the author of this article, email GlobalSpecEditors@globalspec.com


Powered by CR4, the Engineering Community

Discussion – 0 comments

By posting a comment you confirm that you have read and accept our Posting Rules and Terms of Use.
Engineering Newsletter Signup
Get the GlobalSpec
Stay up to date on:
Features the top stories, latest news, charts, insights and more on the end-to-end electronics value chain.
Advertisement
Weekly Newsletter
Get news, research, and analysis
on the Electronics industry in your
inbox every week - for FREE
Sign up for our FREE eNewsletter
Advertisement
Find Free Electronics Datasheets
Advertisement