Industrial & Medical Technology

Ironwood Electronics announces clamshell socket for 1 mm pitch Xilinx FF896

07 August 2019

Ironwood Electronics recently introduced a high-performance ball grid array (BGA) socket for 1 mm pitch, BGA 896-pin Xilinx ICs. The CG-BGA-4027 socket is designed for the 31 x 31mm package size and operates at bandwidths up to 27 GHz, with less than 1dB of insertion loss. The socket is designed with an easy-open clamshell lid mechanism which is helpful for high pin-count devices in the socket. The socket also features an integrated compression plate that retains force during various environmental conditions. The socket has heat sink with fan for dissipating 6 W.

The contact resistance is typically 20 milliohms per pin and the socket connects all pins with 27 GHz bandwidth on all connections. The socket is mounted using supplied hardware on the target PCB, with no soldering. It uses the smallest footprint in the industry. The smallest footprint allows inductors, resistors and decoupling capacitors to be placed very close to the device for impedance tuning.

The CG-BGA-4027 sockets are constructed with high-performance and low-inductance elastomer contactor. The temperature range is -35° C to 125° C. The pin self-inductance is 0.11 nH and mutual inductance of 0.028 nH. Capacitance to ground is 0.028 pF. Current capacity is 2 A per pin.



Powered by CR4, the Engineering Community

Discussion – 0 comments

By posting a comment you confirm that you have read and accept our Posting Rules and Terms of Use.
Engineering Newsletter Signup
Get the GlobalSpec
Stay up to date on:
Features the top stories, latest news, charts, insights and more on the end-to-end electronics value chain.
Advertisement
Weekly Newsletter
Get news, research, and analysis
on the Electronics industry in your
inbox every week - for FREE
Sign up for our FREE eNewsletter
Advertisement
Find Free Electronics Datasheets
Advertisement