MEMS and Sensors

New temperature sensor for automotive e-mobility applications

24 June 2020

TDK Corp. has developed a new temperature sensor for e-mobility applications.

The B58703M1103A is designed for a temperature range of -40° C to 150° C and a temporary load of up to 200° C is allowed. At 25° C, the rated resistance is 10 kΩ with a B25/100 value of 3,625 K and a tolerance of ±1%.

The sensor can be used for temperature monitoring of busbars, battery modules and connector systems in e-mobility.

The sensor features a high electrical strength of 2.5 kV DC according to LV 123 H3 class and twisted cables for good electromagnetic compatibility (EMC) performance. The cable lengths are 655 mm and 1,000 mm and the sensor includes an M4 mounting bracket made from copper alloy for mounting purposes.

To contact the author of this article, email GlobalSpecEditors@globalspec.com


Powered by CR4, the Engineering Community

Discussion – 0 comments

By posting a comment you confirm that you have read and accept our Posting Rules and Terms of Use.
Engineering Newsletter Signup
Get the GlobalSpec
Stay up to date on:
Features the top stories, latest news, charts, insights and more on the end-to-end electronics value chain.
Advertisement
Weekly Newsletter
Get news, research, and analysis
on the Electronics industry in your
inbox every week - for FREE
Sign up for our FREE eNewsletter
Advertisement
Find Free Electronics Datasheets
Advertisement