Electronics and Semiconductors

Sensor detects water in electric vehicle battery packs

23 April 2020

The use of cooling systems in electric vehicle battery pack systems increases the risk of water leakage and Source: Amphenol Advanced SensorsSource: Amphenol Advanced Sensorsattendant hazards in lithium-ion battery packs. A coolant leak detection sensor from Amphenol Advanced Sensors can detect moisture leakage via a change in resistance value and signal the battery management system to warn the driver.

The sensor operates in a -40° C to 85° C temperature range on standard 5V power and can detect as little as 2.8 mm of standing water in the bottom of the battery pack enclosure. For diagnostics, the device includes a 510 kΩ resistor in parallel with two plated contacts for open/short circuit detection. A small footprint allows for various mounting positions, along with custom length wire leads and connector options.

The coolant leak detection sensor is validated against aggressive automotive standards and includes 2D barcode for full traceability requirements. Additional applications for the sensor include leak detection from a burst pipe or in tank fill applications, use as a condensate overflow sensor for HVAC systems, and in sump pumps.

To contact the author of this article, email GlobalSpecEditors@globalspec.com


Powered by CR4, the Engineering Community

Discussion – 0 comments

By posting a comment you confirm that you have read and accept our Posting Rules and Terms of Use.
Engineering Newsletter Signup
Get the GlobalSpec
Stay up to date on:
Features the top stories, latest news, charts, insights and more on the end-to-end electronics value chain.
Advertisement
Weekly Newsletter
Get news, research, and analysis
on the Electronics industry in your
inbox every week - for FREE
Sign up for our FREE eNewsletter
Advertisement
Find Free Electronics Datasheets
Advertisement