Industrial Electronics

Saelig Introduces Waterproof Six-axis Acceleration and Angular Rate Sensor

10 July 2018

Saelig Company Inc. announces JoyWarrior56FR1-WP - a cost efficient, waterproof, six-axis MEMS motion sensor with a six-foot cable and USB interface. Three axes of acceleration and three of angular rate are measured with 16-bit resolution. Measurement ranges from ±2 g to ±16 g and 125 dps to 2,000 dps are Source: Saelig Company IncSource: Saelig Company Incavailable. Readings are taken at 833 measurements per second in standard mode, while a high-speed mode generates 6,664 data points per second. In standard mode, the data is reported as joystick data, which eliminates the need for a special driver. The data can be read with any program that can accept joystick data as input.

The different range settings at which acceleration and angular rate can be measured can be stored permanently in the sensor. Options are provided for data filtering inside the sensor to reduce noise. A configuration tool for setting the sensor parameters, a 3D tilt angle demo and a data recorder are included as part of the software support.

Each USB-powered JoyWarrior56FR1-WP has a unique eight-digit hexadecimal serial number in its device descriptor which can be used to simplify programming for multiple JoyWarriors connected to a single computer. The serial numbers are factory programmed and cannot be changed. The sensors are factory calibrated for neutral position and range so there is no need for additional calibration of the sensor itself.

The extended temperature range of -10° C to 85° C and the waterproof packaging opens this product up to many applications. The sensor has two convenient mounting holes and a strong internal magnet to make it simple for attaching to a surface. The JoyWarrior56FR1 sensor is also available as a PCB module or a kit containing the module, cable and enclosure. It may be used for motion, vibration or orientation-sensing applications.

Technical data

  • Six-axis, 16-bit acceleration and angular rate sensor
  • Selectable measurement ranges: ±2g, ±4g, ±8g, ±16g, 125, 250, 500, 1,000, 2,000 dps
  • Resolution down to 61 µg
  • 822 or 6664 readings/sec
  • Identifies as a joystick for easy data access
  • Temperature range -10° C to 85° C
  • 6 ft. USB cable for data and power
  • 2.5 in. x 2.0 in. x 0.6 in. waterproof plastic housing
  • Mounting by screws or internal magnet

JoyWarrior modules and ICs are designed by Code Mercenaries, a leading European supplier of industrial input devices and peripherals since 1998. JoyWarrior56FR1-WP is available now from the U.S. distributor, Saelig Company Inc.

To contact the author of this article, email GlobalSpecEditors@globalspec.com


Powered by CR4, the Engineering Community

Discussion – 0 comments

By posting a comment you confirm that you have read and accept our Posting Rules and Terms of Use.
Engineering Newsletter Signup
Get the GlobalSpec
Stay up to date on:
Features the top stories, latest news, charts, insights and more on the end-to-end electronics value chain.
Advertisement
Weekly Newsletter
Get news, research, and analysis
on the Electronics industry in your
inbox every week - for FREE
Sign up for our FREE eNewsletter
Advertisement
Find Free Electronics Datasheets
Advertisement