Consumer Electronics

Super speed USB demonstrates speeds three times faster than standard USB

29 April 2020

New Yorker Electronics has released the new Excel Cell Electronics’ 3.0 super speed USB that has shown to be three times faster than standard USB connectors. Designed for applications in smart phones, digital cameras, laptops and notebooks and for handheld devices, the connectors have EMI protection shielding options and its Source: New Yorker ElectronicsSource: New Yorker Electronicsgold plating contacts ensure low resistance.

Both new devices distributed by New Yorker Electronics combine the USB2.0 bus with the new ECE USB 3.0 specification compliance data transmission SS (super speed) bus with a transfer rate up to 5.0 Gbps. They both accommodate backward compatibility for connecting to the USB 2.0 device. Input current is increased to 900 mA to save charging time and they also have a receptacle and plug housings are UL 94V-0 grade fire retardant.

The ECE ESB23/1A standard female type miniature USB 3.0 is a 9 pin connector that is fully compliant with current USB 3.0 A type specifications. The ECE ESB22712 is a 1,000 mA micro AB type that accepts either a USB 3.0 micro-B plug or a USB 3.0 micro-A plug for connection. The 10-pin (one ID pin) type is also at a 0.65 mm pitch and is also fully compliant with current micro USB 3.0 specifications.

To contact the author of this article, email GlobalSpecEditors@globalspec.com


Powered by CR4, the Engineering Community

Discussion – 0 comments

By posting a comment you confirm that you have read and accept our Posting Rules and Terms of Use.
Engineering Newsletter Signup
Get the GlobalSpec
Stay up to date on:
Features the top stories, latest news, charts, insights and more on the end-to-end electronics value chain.
Advertisement
Weekly Newsletter
Get news, research, and analysis
on the Electronics industry in your
inbox every week - for FREE
Sign up for our FREE eNewsletter
Advertisement
Find Free Electronics Datasheets
Advertisement