Advanced thermal and motion solutions for UAV and drone systems
Unmanned aerial vehicles (UAVs) and drones operate in increasingly demanding environments — high-power-density electronics, extreme temperatures and compact system designs. Reliable thermal management and motion control are critical to ensuring performance, safety and mission success.
Pelonis Technologies delivers a fully integrated component solution, providing:
- Micro fans and micro blowers
- Ultra-thin flexible heaters
- UAV motors
Together, these technologies enable drone manufacturers to optimize thermal management, improve reliability and simplify sourcing.
UAV system challenges
Modern drones face three major design challenges:
1. Heat generation in compact systems
- High-performance electronics (electronic speed controllers (ESCs), processors, batteries) generate significant heat
- Limited space and weight constraints restrict passive cooling options
2. Environmental exposure
- Cold temperatures reduce battery efficiency and degrade electronics
- Icing and condensation impact sensors, optics and flight reliability
3. System performance and reliability
- Overheating is a leading cause of drone failure and reduced component life
- Thermal instability impacts mission-critical systems (defense, inspection, delivery)
Pelonis Technologies UAV solution portfolio
1. Micro fans and micro blowers — precision cooling
Pelonis Technologies’ micro airflow solutions are designed for targeted thermal management in compact UAV designs.
Key applications
- Flight controller and PCB cooling
- ESCs
- Battery packs and power modules
- Camera systems and onboard electronics
Key benefits
- Compact, lightweight designs for limited UAV space
- Efficient airflow delivery for hotspot cooling
- Improved system reliability and longevity
Thermal control is essential to maintaining operating temperatures and preventing component failure in UAV systems.
2. Ultra-thin flexible heaters — Environmental protection
Figure 1: Pelonis Technologies’ flexible heaters provide precision heating for harsh environments. Source: Pelonis Technologies
Pelonis Technologies’ flexible heaters provide precision heating for harsh environments.
Key applications
- Camera lens anti-icing/defogging
- Battery warming and temperature stabilization
- Sensor and avionics protection
- Rotor and surface anti-icing systems
Key benefits
- Ultra-thin, lightweight construction (ideal for UAV payload constraints)
- Low power consumption for extended flight time
- Uniform heating across complex geometries
Flexible heaters are widely used to prevent icing, condensation and performance degradation in UAV systems operating in extreme conditions.
3. UAV motors — High-efficiency propulsion and motion
Pelonis Technologies’ motor technologies support both primary propulsion and precision motion control.
Key applications
- Multi-rotor propulsion systems (lift, hover, maneuvering)
- Fixed-wing and hybrid UAV propulsion
- Gimbal stabilization systems
- Auxiliary actuators and control mechanisms
Key benefits
- High efficiency and power density
- Precise speed and torque control
- Optimized performance for endurance and payload capacity
Motors are the core of UAV propulsion, directly impacting flight performance, payload capability and system efficiency.
Integrated UAV system value
By combining airflow, heating and motor solutions, Pelonis Technologies enables:
Complete thermal management
- Active cooling (fans/blowers) plus controlled heating (flex heaters)
- Stable internal temperatures across all environments
Improved system reliability
- Reduced overheating risk
- Protection against environmental conditions
- Longer component lifecycle
Simplified supply chain
- Single-source supplier for critical UAV subsystems
- Reduced vendor complexity
- Streamlined engineering integration
UAV applications supported
Pelonis Technologies’ solutions are ideal for:
- Defense and military UAVs
- Inspection and infrastructure drones
- Agricultural UAVs
- Delivery and logistics platforms
- Surveying/mapping systems
- Commercial and industrial drones
These applications require reliable thermal control and propulsion systems to ensure mission success across diverse operational environments.
The Pelonis Technologies advantage
- Engineering-driven, design customizable solutions for UAV platforms
- Proven expertise in airflow, heating and motion technologies
- One-source partner for drone manufacturers
Conclusion
Figure 2: Pelonis Technologies provides drone manufacturers with the complete component ecosystem. Source: Pelonis Technologies
As UAV systems become more advanced, the need for integrated thermal and motion solutions continues to grow.
Pelonis Technologies provides drone manufacturers with the complete component ecosystem required to design:
- More reliable UAVs
- Longer-lasting systems
- Higher-performance platforms
One source. Complete UAV system support.
feat3
For additional information or for assistance with an application, contact Pelonis Technologies at sales@pelonistech.com.
Discussion – 0 comments