Industrial Electronics

New 5 GHz FEM designed for Wi-Fi enabled devices

16 April 2020

Source: SkyworksSource: SkyworksThe SKY5®-55501-11, a 5 GHz front-end module (FEM) designed for Wi-Fi enabled devices including handsets and tablets, is now available from Skyworks. This advanced FEM supports simultaneous Wi-Fi and licensed assisted access (LAA) protocols for high speed data throughput in the 5 GHz WLAN and LAA spectrum.

The SKY55501-11 is highly integrated and includes a low-noise amplifier, low-loss bypass path, power splitter and single-pole, double-throw transmit and receive switch. The FEM has a receive gain of 12.5 dB, a bypass loss of 8.5 dB and requires a supply voltage of 3.7 V switch. The device is provided in a compact, 20-pin 1.7 x 2.1 mm package.

To contact the author of this article, email GlobalSpecEditors@globalspec.com


Powered by CR4, the Engineering Community

Discussion – 0 comments

By posting a comment you confirm that you have read and accept our Posting Rules and Terms of Use.
Engineering Newsletter Signup
Get the GlobalSpec
Stay up to date on:
Features the top stories, latest news, charts, insights and more on the end-to-end electronics value chain.
Advertisement
Weekly Newsletter
Get news, research, and analysis
on the Electronics industry in your
inbox every week - for FREE
Sign up for our FREE eNewsletter
Advertisement
Find Free Electronics Datasheets
Advertisement