Aerospace

Counter-drone craft is ready to hunt

10 April 2020

Fortem Technologies has released a new autonomous counter-drone solution: The F700 DroneHunter. The craft The undercarriage can be equipped with a variety of counter-drone tools. Source: Fortem TechnologiesThe undercarriage can be equipped with a variety of counter-drone tools. Source: Fortem Technologiescan be equipped with a variety of countermeaures to protect refineries, stadiums and other critical infrastructure from drone threats without any risk to civilians or property on the ground.

With a maximum payload weight of 5 lbs, the F700 leverages an open architecture design to use tools such as radar and net guns to locate, capture and tow to the ground noncompliant drones. It can tow drones weighing up to 13 lbs, and can also deploy a parachute to bring itself and an enemy drone to predetermined safe landing zones on the ground.

The drone hunter features a flexible undercarriage that offers interchangeable counter measures for single, multiple or swarm-based threats and a lightweight carbon fiber frame. The Pogo pins and payload snaps in the undercarriage are integrated with artificial intelligence-enabled firing and flight software.

The F700 complements the Fortem SkyDome and TrueView technologies, which offer a scalable, radar-based way to monitor airspace around a facility in 3D. Communicating with the ground-based radar system, the F700 can provide coordinates of an enemy drone to ground-based defensive weapons, such as directed energy systems or radio frequency jammers.

To contact the author of this article, email shimmelstein@globalspec.com


Powered by CR4, the Engineering Community

Discussion – 0 comments

By posting a comment you confirm that you have read and accept our Posting Rules and Terms of Use.
Engineering Newsletter Signup
Get the GlobalSpec
Stay up to date on:
Features the top stories, latest news, charts, insights and more on the end-to-end electronics value chain.
Advertisement
Weekly Newsletter
Get news, research, and analysis
on the Electronics industry in your
inbox every week - for FREE
Sign up for our FREE eNewsletter
Advertisement
Find Free Electronics Datasheets
Advertisement