Discrete and Process Automation

This interceptor aircraft can find and kill drones flying at 124 mph

25 January 2026

A new ground-to-air counter-drone interceptor has been developed by a United Arab Emirates-based defense technology firm.

EDGE’s Allag-E electric ground-to-air counter-drone interceptor consists of a 900 mm long drone with a 700 mm wingspan. Additionally, the interceptor’s dual electric ducted fans cutting-disk warhead enables it to fly through the air and track down drone threats, such as reconnaissance drones and unmanned aerial vehicles (UAVs).

Source: EdgeSource: Edge

Allag-E features an all-composite airframe with a cylindrical fuselage, delta wings and winglets that extend from either side of the wingtip. Meanwhile, electric ducted fans are symmetrically located above and below the tail, thus allowing for improved maneuverability and drone engagements.

With a maximum takeoff weight of about 18.7 lbs, the Allag-E is compact and maneuverable enough for low-altitude operations. Likewise, the interceptor is capable of flying at speeds exceeding 155 mph.

Allag-E can engage targets up to 9 miles away, flying at speeds of 124 miles and at altitudes reaching 9,900 feet. Importantly, the interceptor delivers a blast radius of more than 16 feet with 33-feet accuracy, its developers explained.

To contact the author of this article, email mdonlon@globalspec.com


Powered by CR4, the Engineering Community

Discussion – 0 comments

By posting a comment you confirm that you have read and accept our Posting Rules and Terms of Use.
Engineering Newsletter Signup
Get the GlobalSpec
Stay up to date on:
Features the top stories, latest news, charts, insights and more on the end-to-end electronics value chain.
Advertisement
Weekly Newsletter
Get news, research, and analysis
on the Electronics industry in your
inbox every week - for FREE
Sign up for our FREE eNewsletter
Advertisement
Find Free Electronics Datasheets
Advertisement