Industrial Electronics

Vishay at APEC 2020

26 February 2020

Vishay Intertechnology will highlight its latest power IC, passive component, diode and MOSFET technologies for a wide range of applications at the Applied Power Electronics Conference (APEC) 2020 in New Orleans from March 15 to 19.

Automotive grade and commercial IHLP and IHLE low profile, high current inductors save space; IHDF edge-wound, through-hole inductor increases efficiency
Vishay expands its IHLP and IHLE series with automotive grade and commercial devices in the 5050 case size with operating temperatures to 155° C. IHLP devices are also available in the 1212 case size — the company's smallest to date. For industrial and military applications, the IHDF-1300AE-10 edge-wound, through-hole inductor provides low DCR of 1.1 mΩ.

Wireless charging coils deliver high efficiency for portable electronics, Qi wireless charging pads
Vishay's new ferrite-based, WPC-compliant (Wireless Power Consortium) wireless charging coils offer direct replacements for devices for which end-of-life (EOL) was announced in 2017. Featuring a durable construction and high permeability shielding, the Vishay Dale receiver and transmitter coils provide high efficiency in a variety of industry-standard sizes.

ThermaWick SMD thermal jumper chip removes heat from electrically isolated components
The Vishay Dale Thin Film THJP provides a thermal conductive pathway from electrically isolated components to a ground plane or common heatsink, reducing the temperature of connected components by over 25%. This reduction allows designers to increase the power handling capability of these devices or extend their useful life at existing operating conditions.

Automotive grade ultra precision thin film flat chip resistors offered in new space-saving case size
Now available in the compact 0402 case size, the Vishay Draloric TNPU e3 series offers excellent long-term stability of ≤ 0.05% for 1,000 hours at rated power P70. The devices combine the proven reliability of previous-generation products with temperature coefficients down to ± 5 ppm/K and tighter tolerances down to ± 0.05% for increased accuracy.

Automotive grade precision thin film flat chip resistors offered in compact 0201 case size
Vishay's TNPW e3 series of precision thin film resistors is now available in the 0201 case size with resistance ranges from 22 Ω to 40 kΩ. The devices combine tolerances of ± 0.5 % and ± 0.1% with TCR of ± 25 ppm/K and best in class long-term stability of ≤ 0.05%.

Customizable lug sensors and high energy PTC inrush current limiting thermistors for automotive applications
For design flexibility, AEC-Q200 qualified NTC lug thermistors are available in M2 to M6 screw sizes, with high temperature ratings to 150° C and high insulation voltage ratings to 2.7 kV AC. Automotive PTC thermistors offer high energy absorption levels up to 240 J at 1,000 V DC, are peak voltage resistant up to 2 kV, and feature self-protection against overheating.

3 V ruggedized ENYCAP electrical double-layer energy storage capacitors offer long life and High moisture resistance
For energy harvesting and power backup applications in harsh, high humidity environments, Vishay BC components 235 EDLC-HVR ENYCAP capacitors are the industry's first such high voltage devices to offer useful life of 2,000 hours at 85° C and meet the highest class of moisture resistance: the biased 85° C /85% RH 1,500-hour test.

TMBS rectifiers in low profile SMP package increase power density and efficiency
Vishay expands its offering of TMBS rectifiers with 16 new 2 A and 3 A devices in the eSMP series low profile SMP (DO-220AA) package. The Vishay General Semiconductor rectifiers offer low forward voltage drop down to 0.36 V to reduce power losses and increase efficiency, while their 3 A rating is the industry's highest for the SMP package.

FRED Pt ultrafast rectifiers in SMP and MicroSMP packages increase power density, improve efficiency
New 100 V and 200 V FRED Pt ultrafast recovery rectifiers increase power density by providing the high current ratings typically reserved for the SMA package — up to 2 A — in the smaller eSMP series SMP (DO-220AA) and MicroSMP (DO-219AD), which utilize 24% and 57% less PCB space, respectively. To reduce power losses and improve efficiency, the rectifiers feature low forward voltage drop down to 0.69 V.

TMBS and FRED Pt rectifiers in SlimSMAW package increase power density, efficiency and reliability
Vishay introduces new 2 A, 3 A and 5 A TMBS rectifiers and 100 V and 200 V FRED Pt ultrafast recovery rectifiers in the eSMP series SlimSMAW (DO-221AD) package with a low 1.0 mm profile. Footprint-compatible with the common SOD-128, the SlimSMAW package features larger lead widths and shorter lengths than devices in the SlimSMA for AOI systems and increased reliability. Available in AEC-Q101 qualified versions, the devices offer low forward voltage drop to reduce power losses and increase efficiency.

MicroBUCK and MicroBRICK regulators with PMBus interfaces and high peak efficiency
The Vishay Siliconix MicroBUCK SiC451 and MicroBRICK SiC951 combine high performance trench MOSFETs in compact 5 mm by 7 mm and 10.6 mm by 6.5 mm by 3 mm thermally efficient packages, respectively, with the SiC951 also offering an integrated inductor. Both devices support over 50 PMBus commands. Capable of supplying up to 30 A of continuous output current and offering peak efficiency up to 96%, the buck regulators' output voltage is digitally adjustable from 0.3 V to 5.5 V with 1% output voltage accuracy.

VRPower smart power stages increase efficiency and accuracy to lower energy costs for server farms and computing applications
The 80 A SiC820 and SiC830 feature integrated current and temperature monitors in the thermally enhanced PowerPAK MLP56-39L package. While solutions that monitor power consumption using inductor DCR sensing offer current reporting accuracy of 7%, the Vishay Siliconix solutions utilize low side MOSFET sensing for accuracy of less than 3%. This translates into better performance and improved thermal management in high current processors.

80 V TrenchFET Gen IV N-channel power MOSFET in the PowerPAK SO-8 single package increases efficiency
For power conversion topologies and switching circuitry, the Vishay Siliconix SiR680ADP combines on-resistance down to 2.35 mΩ typical at 10 V with ultra low gate charge of 55 nC and COSS of 614 pF. The resulting on-resistance times gate charge FOM is 12.2% lower than the closest competing product and 22.5% lower than the previous-generation device.

Fourth Generation 600 V EF series fast body diode MOSFET delivers industry-low on-resistance times gate charge FOM for power conversion applications
The Vishay Siliconix SiHH070N60EF slashes on-resistance by 29% compared with previous-generation devices while delivering 60% lower gate charge. The resulting on-resistance times gate charge FOM of 3.1 Ω*nC is 30% lower than the closest competing MOSFET in the same class. These values translate into reduced conduction and switching losses to save energy in telecom, industrial, computing and enterprise power supply applications.

40 V automotive grade power MOSFET saves space, increases reliability
The Vishay Siliconix SQJQ144AE is the industry's first bond-wireless MOSFET in the PowerPAK 8x8L gullwing leaded package. For automotive 12 V board net applications, the device provides designers with a cost- and space-saving alternative to MOSFETs in toll and D2PAK packages, offering a two to three times reduction in footprint size while maintaining the same power requirements.

Automotive grade AC and pulse metallized polypropylene film capacitors ensure compliance with AEC-Q200 Rev. D, withstand THB testing
With operating temperatures to 125° C, Vishay BC components MKP385e series devices ensure compliance with IEC 60384-17 and AEC-Q200 Revision D while withstanding temperature humidity bias (THB) testing of 60° C, 93% RH for 56 days at rated voltage. Offered in compact packages to increase density, the devices are ideal for hybrid and electric vehicles.

LVAC power capacitors with ESTAspring reduce assembly time and improve connection reliability for vibration-proof performance
While most tubular power capacitors feature an IP20 terminal block with a screw connection, the ESTAspring lever-operated spring terminal connection of the Vishay ESTA PhMKP series is completely screwless. This enables a faster and easier connection, and the continuous contact force ensures the highest level of contact reliability over the devices' entire lifetime.

Thick film power resistors for high energy, high power applications
Cooled by auxiliary heatsinks, Vishay MCB thick film and thick film metal power resistors deliver ratings to 850 W, with the option of two or three resistive elements in a single case. In addition, the Vishay MCB C64T reinforced winding wirewound resistor features power to 1200 W. Custom designs for the resistors are available upon request.

Vishay demos at APEC 2020
Vishay Dale will demonstrate the IHLE inductor series' significant reduction in radiated e-field EMI compared to other inductor types; the haptic response impulse profiles of the IHPT haptic actuator; the low ohmic value drift of CDMM thick film surface-mount chip dividers under increased temperatures; and the superior performance of RCP thick film resistors. Vishay Dale Thin Film will provide demonstrations of its PCAN series resistors and the new ThermaWick thermal jumper (THJP) as it manages the temperature of components. In a pulse load demonstration, Vishay Draloric / Beyschlag will blow up surface-mount resistors while explaining the different constructions and pulse performances of thick and thin film devices, highlighting the superior capabilities of cylindrical MELF resistors. Vishay Siliconix will be demonstrating the SiC45x MicroBUCK family, showing the high efficiency and high IMON accuracy of Vishay's first I²C based digital MicroBUCK solutions.

Vishay presentations at APEC 2020
Breno Albuquerque will be presenting the industry session "High Performance Pulse Load Surface-Mount Resistors" as part of the Components Session. His presentation will take place Thursday, March 19, at 9:45 a.m. in room R01.

To contact the author of this article, email GlobalSpecEditors@globalspec.com


Powered by CR4, the Engineering Community

Discussion – 0 comments

By posting a comment you confirm that you have read and accept our Posting Rules and Terms of Use.
Engineering Newsletter Signup
Get the GlobalSpec
Stay up to date on:
Features the top stories, latest news, charts, insights and more on the end-to-end electronics value chain.
Advertisement
Weekly Newsletter
Get news, research, and analysis
on the Electronics industry in your
inbox every week - for FREE
Sign up for our FREE eNewsletter
Advertisement