Motors and Mechanical Power Transmission

Baldor-Reliance EC Titanium integrated motor drive delivers energy efficiency gains

20 February 2020

Motor standards have been in place for decades, yet there is a growing demand to achieve greater efficiencies as regulations continue to tighten on the total system for fans, pumps and compressors. Equipment manufacturers are turning to new motor technologies to achieve the highest system efficiency possible from wire to air while using sustainable materials.

ABB’s Baldor-Reliance EC Titanium product line utilizes ferrite assisted synchronous reluctance (FASR) technology with non-rare earth magnet materials to meet and exceed IE5 efficiency. Suitable for constant and Source: ABBSource: ABBvariable torque applications, the EC Titanium offers excellent performance across a wide speed load range and above base speed conditions.

The near unity power factor of the EC Titanium enables the use of smaller drives, reducing the footprint and weight of the integrated system. The integrated motor drive solution delivers up to 16% efficiency gains compared to alternative motor designs, saves considerable control panel space and reduces wiring costs by placing the drive on top of or on the opposite drive end of the motor.

Integrated motor drive models are ABB Ability ready with built in capability allowing building operators to have greater connectivity and transparency of their equipment.

The Baldor-Reliance EC Titanium product line is offered in standard NEMA dimensions and can be provided with IEC mounting compatibility. Ratings are available as a motor only option from 1 to 20 HP (0.75 kW to 15 kW), as an integrated motor with a top mount drive in ratings of 1 to 10 HP (0.75 kW to 7.5 kW), or axial mounted drive in ratings 1 to 7.5 HP (0.75 kW to 5.5 kW).

To contact the author of this article, email GlobalSpecEditors@globalspec.com


Powered by CR4, the Engineering Community

Discussion – 0 comments

By posting a comment you confirm that you have read and accept our Posting Rules and Terms of Use.
Engineering Newsletter Signup
Get the GlobalSpec
Stay up to date on:
Features the top stories, latest news, charts, insights and more on the end-to-end electronics value chain.
Advertisement
Weekly Newsletter
Get news, research, and analysis
on the Electronics industry in your
inbox every week - for FREE
Sign up for our FREE eNewsletter
Advertisement
Find Free Electronics Datasheets
Advertisement