Wireless Connectivity

New 5 GHz 1024 QAM WLAN front-end module from Skyworks

23 December 2019

Skyworks has introduced the SKY85772-11, a new addition to its family of front-end modules (FEMs) that are Source: SkyworksSource: Skyworksdesigned for growing retail, carrier and enterprise Wi-Fi 6 applications.

The 5 GHz FEM offers best-in-class power and linearity for devices such as access points, routers and gateways. The module’s logarithmic power detector allows for wide dynamic power range and its harmonics are FCC compliant, reducing filtering requirements. The solution also delivers 2 dB higher gain, improving linearity when compared to system-on-chip architectures. The SKY85772-11 is also part of major transceiver reference designs.

The SKY85772-11 is a highly integrated, 5 GHz FEM incorporating a 5 GHz transmit/receive switch, a 5 GHz low-noise amplifier with bypass, and a 5 GHz power amplifier intended for mobile/portable 802.11ax applications and systems. An integrated power detector is included to provide closed-loop power control within the system.

The device is provided in a compact, 16-pin 3 x 3 mm quad flat no-lead package.

To contact the author of this article, email GlobalSpecEditors@globalspec.com


Powered by CR4, the Engineering Community

Discussion – 0 comments

By posting a comment you confirm that you have read and accept our Posting Rules and Terms of Use.
Engineering Newsletter Signup
Get the GlobalSpec
Stay up to date on:
Features the top stories, latest news, charts, insights and more on the end-to-end electronics value chain.
Advertisement
Weekly Newsletter
Get news, research, and analysis
on the Electronics industry in your
inbox every week - for FREE
Sign up for our FREE eNewsletter
Advertisement
Find Free Electronics Datasheets
Advertisement