Industrial Electronics

Skyworks announces high-efficiency power amplifier offering wide instantaneous bandwidth

20 November 2019

Skyworks has added the SKY66318-11 to its family of high-efficiency power amplifiers (PA) that are designed Source: SkyworksSource: Skyworksfor the stringent requirements of enterprise small cell applications.

The PA offers wide instantaneous bandwidth and is fully input/output matched with high gain and efficiency. Active biasing circuitry is also integrated to compensate for PA performance over temperature, voltage and process variation. With a compact 5 mm x 5 mm package, the SKY66318-11 is ideal for 4G LTE and 5G NR systems operating from 3300 to 3600 MHz. The SKY66318-11 is available on major transceiver reference designs.

The SKY66318-11 is part of a high-efficiency, pin-to-pin compatible PA family supporting major 3rd Generation Partnership Project (3GPP) bands.

To contact the author of this article, email GlobalSpecEditors@globalspec.com


Powered by CR4, the Engineering Community

Discussion – 0 comments

By posting a comment you confirm that you have read and accept our Posting Rules and Terms of Use.
Engineering Newsletter Signup
Get the GlobalSpec
Stay up to date on:
Features the top stories, latest news, charts, insights and more on the end-to-end electronics value chain.
Advertisement
Weekly Newsletter
Get news, research, and analysis
on the Electronics industry in your
inbox every week - for FREE
Sign up for our FREE eNewsletter
Advertisement
Find Free Electronics Datasheets
Advertisement