New Yorker Electronics is now carrying the new HJR Series of Radial-Lead General Purpose Aluminum Electrolytic Capacitors from Illinois Capacitor -- the new series upgrade from the HSM. This new series features up to 2,000 hours at 125°C and a shelf life of 1,000 hours at 125°C (with no voltage applied).
The new HJR Series is small in size with high-voltage, making it very useful in inverter, DC link, AC/DC motor control and solar inverter applications. The HJR capacitors offer capacitance values between 1uF and 4700uF in voltages of 16WVDC to 450WVDC and are lead-free and RoHS compliant.
Low ESR, high frequency and high-temperature types are especially popular and required for many high-performance electronic products. Illinois Capacitor manufactures radial and axial lead aluminum electrolytics
New Yorker Electronicsin multiple termination styles.
Features & Benefits:
• Small in Size
• Long Life
• Low Impedance
• Low ESR
• RoHS Compliant
Applications:
• Filtering
• Bypass/Coupling
• De-Coupling
Data Sheets: