Industrial Electronics

New two-port compact VNAs with higher output power and dynamic range

07 October 2019

Copper Mountain Technologies SC series compact vector network analyzers (VNAs) for two-port, two-path Source: Copper Mountain TechnologiesSource: Copper Mountain Technologiesmeasurements feature a 140 dB dynamic range, 15 dBm output power and a typical measurement speed of 16 µs per point.

The series includes the SC5065 and SC5090, both with a starting frequency of 300 kHz. The SC5065 goes up to 6.5 GHz and the SC5090 goes to 9 GHz. The VNAs include a radio frequency measurement module and S2VNA software application that runs on Windows or Linux operating systems on a PC, laptop, tablet or x86 board computer connecting to the measurement hardware via USB interface. The S2VNA software can be installed on multiple computers that share the use of the analyzer measurement module.

The SC series network analyzers are used in the field, in the laboratory and in production testing for many applications. The VNA can integrate into production test systems via manufacturing test plug-in.

To contact the author of this article, email GlobalSpecEditors@globalspec.com


Powered by CR4, the Engineering Community

Discussion – 0 comments

By posting a comment you confirm that you have read and accept our Posting Rules and Terms of Use.
Engineering Newsletter Signup
Get the GlobalSpec
Stay up to date on:
Features the top stories, latest news, charts, insights and more on the end-to-end electronics value chain.
Advertisement
Weekly Newsletter
Get news, research, and analysis
on the Electronics industry in your
inbox every week - for FREE
Sign up for our FREE eNewsletter
Advertisement
Find Free Electronics Datasheets
Advertisement