Multimedia

SIGLENT SEM5000A e-calibration modules extend RF applications for SIGLENT VNAs

09 October 2023

SIGLENT’s SEM5000A e-calibration modules provide fast and easy calibration for any Vector Network Analysis test configuration. These modules are directly controlled via USB by the SNA5000A, SHA800A or the SVA1000X series analyzers. They can be ordered with different connectorization, gender and frequency ranges. Use to simplify network analysis calibration by directly connecting to your test cables using either SMA, 3.5 mm or N-type connections. Order with male or female connectors to get as close to your device as possible during calibration. Contact us directly for additional custom options. 2 and 4 port e-calibration modules operate up to 26.5 GHz for full range calibration of your analyzer with just one connection. Each module also comes with a torque wrench, quick guide and padded storage case.

This video introduces how to connect and conduct a calibration using the e-Cal module before taking measurements. This test method considerably speeds up calibration times especially for multiport testing. With one set of connections, calibrate the interaction of all ports for optimal measurement accuracy.

SIGLENT’s SNA5000A Vector Network Analyzers and new RF tools including RF switching systems and e-calibration modules continue to expand the applications where saving time and money with SIGLENT RF solutions is easier than ever.



Powered by CR4, the Engineering Community

Discussion – 0 comments

By posting a comment you confirm that you have read and accept our Posting Rules and Terms of Use.
Engineering Newsletter Signup
Get the GlobalSpec
Stay up to date on:
Engaging and informative engineering news in the form of videos from a variety of industries.
Advertisement
Weekly Newsletter
Get news, research, and analysis
on the Electronics industry in your
inbox every week - for FREE
Sign up for our FREE eNewsletter
Advertisement
Find Free Electronics Datasheets
Advertisement