Analog/Mixed Signal

Eight-port switch supports Power-over-Ethernet for smart lighting systems

22 May 2019

The PDS-408G eight-port switch. Source: MicrochipThe PDS-408G eight-port switch. Source: Microchip

Microchip Technology Inc., through its Microsemi subsidiary, has introduced an eight-port Power over Ethernet (PoE) switch that can be used to improve energy efficiency and operating costs of smart lighting systems.

The PDS-408G switch guarantees power of 60 W per port for all eight ports simultaneously, making it suitable for digital ceiling installations that allow for PoE switches to run noise-free with a fanless design.

The switches are designed for enterprise connected lighting applications such as those in office buildings for lighting, sensors, HVAC and Wi-Fi access points over a single switch. The PDS-408G provides a total of 480 W including up to 90 W for any individual port or 60 W for eight ports simultaneously.

The switch can be installed in any air handling space and the fanless design provides the features needed for buildings that require noise-free operation such as offices, hospitals and hotels. PoE used in these buildings offers safe power, simple installation, flexible deployment and remote power management, Microchip said.

To contact the author of this article, email GlobalSpecEditors@globalspec.com


Powered by CR4, the Engineering Community

Discussion – 0 comments

By posting a comment you confirm that you have read and accept our Posting Rules and Terms of Use.
Engineering Newsletter Signup
Get the GlobalSpec
Stay up to date on:
Features the top stories, latest news, charts, insights and more on the end-to-end electronics value chain.
Advertisement
Weekly Newsletter
Get news, research, and analysis
on the Electronics industry in your
inbox every week - for FREE
Sign up for our FREE eNewsletter
Advertisement