Wired Connectivity

Skyworks Launches High Performance CATV Solution

20 November 2018

As performance needs for each channel in the CATV headend intensify, Skyworks continues to develop new Source: SkyworksSource: Skyworksinfrastructure amplifiers that meet increasingly demanding linearity, bandwidth and power requirements.

Skyworks has introduced its latest CATV solution, the ACA1240, a 1.2 GHz variable gain CCAP/edge QAM driver amplifier specifically designed for headend and remote PHY applications.

The ACA1240 features industry-leading return loss over attenuation range minimizing passband ripple, thus enabling optimal filter performance. In addition, this amplifier offers superior output power and gain performance, as well as unparalleled linearity to meet critical downstream RF specifications (DRFI) at a higher power level.

Key Benefits:
• Excellent input/output return loss minimizes passband ripple for superior filter performance
• High gain performance enables operation directly from the D AC, eliminating the need for an additional pre-amplifier or driver
• High linearity 5 dB above competitive performance meets critical downstream RF specification (DRFI) at a higher power level

Specifications:
• Operating frequency range: 50 to 1218 MHz
• Gain: 35 dB
• Attenuation range: 20 dB
• Input/output return loss: -19/-20 dB
• View complete data sheet

Skyworks is facilitating the delivery of high speed data channels and content to subscribers around the world through advanced architectures that combine world-class performance with industry-leading reliability. To learn more, download the CATV Solutions brochure or visit www.skyworksinc.com.

To contact the author of this article, email GlobalSpecEditors@globalspec.com


Powered by CR4, the Engineering Community

Discussion – 0 comments

By posting a comment you confirm that you have read and accept our Posting Rules and Terms of Use.
Engineering Newsletter Signup
Get the GlobalSpec
Stay up to date on:
Features the top stories, latest news, charts, insights and more on the end-to-end electronics value chain.
Advertisement
Weekly Newsletter
Get news, research, and analysis
on the Electronics industry in your
inbox every week - for FREE
Sign up for our FREE eNewsletter
Advertisement
Find Free Electronics Datasheets
Advertisement