Key takeaways:
- Morse Micro secured an 850 MHz band certification in Japan.
- The band should significantly improve data rate links.
- Now applications like video cameras, surveillance and more can run Wi-Fi HaLow.
Japan has opened its 850-MHz band for Wi-Fi HaLow (IEEE 802.11ah), a band that holds promise to significantly improve performance for the industrial connectivity standard.
Morse Micro has secured a Japanese certification for its MM8108-MF15457 module, a system designed on Morse Micro’s MM8108 Wi-Fi HaLow system-on-chip, that enables consistent hardware design across multiple regional markets.
The company now holds Japanese certifications for both the 850 MHz and 920 MHz bands. Japan opened the 920 MHz band to Wi-Fi HaLow in September 2022.
What the 850 MHz band will allow Wi-Fi HaLow to do
The 850 MHz band allows for sustained, higher-data-rate links, meaning Wi-Fi HaLow in Japan can be used for applications like video cameras, surveillance, industrial monitoring and edge AI.
Specifically, the 850 MHz band improves performance with:
- 10 times the transmit power with up to 200 milliwatts (mW) conducted.
- No duty-cycle limits so devices can transmit without limitation.
- Dedicated spectrum so the Wi-Fi standard is not shared across other industrial connectivity standards operating at 920 MHz.
“The 850 MHz band enables video and real-time applications for Japanese product makers at greater distances with Wi-Fi HaLow,” said Michael De Nil, co-founder and CEO of Morse Micro. “With the MM8108-MF15457 certified for both bands, our customers and partners can start building with it today.”
What is Wi-Fi HaLow?
Wi-Fi HaLow is a standards-based wireless technology that offers an alternative to other connectivity options, including low-power wide-area network technologies such as LoRa, Wi-SUN and proprietary mesh systems.
Wi-Fi HaLow combines range and power efficiency with bandwidth, IP-native compatibility and scalability for industrial networks.
The technology:
- Extends connectivity over distances of more than 1 km
- Reduces power consumption
- Connects more than 8,000 devices
- Penetrates walls, foliage and other obstacles using sub-GHz frequencies
- Integrates with existing IT infrastructure
- Secures communications with WPA3 encryption