Source: Magewell
Magewell has introduced the Pro Capture Dual HDMI 4K Plus LT, the newest member of its Pro Capture family of PCI Express video capture hardware. The new device combines full 60 fps 4K support with dual-channel density and the workflow convenience of signal loop-through connectivity.
The Pro Capture Dual HDMI 4K Plus LT captures two channels of Ultra HD video with embedded audio on each single card while reducing workflow costs and complexity with HDMI loop-through. The loop-through connections enable source signals to be sent simultaneously to additional displays or equipment.
The Pro Capture Dual HDMI 4K Plus LT features HDMI 2.0 input interfaces and supports two discrete channels of video at resolutions up to 4,096 x 2,160 at 60 frames per second. Both inputs can be used simultaneously with independent control of capture resolution, frame rate and processing settings.
Input video and audio can be routed to multiple software applications simultaneously, with separate control of resolution, frame rate and video processing settings for each program. FPGA-based video processing provides high-quality up/down/cross-conversion, graphic overlay and more without taking valuable host system CPU cycles away from third-party software.
The Pro Capture Dual HDMI 4K Plus LT leverages a high-speed PCIe 2.0 x 8 bus interface and is compatible with Magewell's comprehensive SDK.
To learn more about the new device, visit Magewell.