Audio ICs

EMC Components: High-Current Noise Suppression Filters for Audio Lines

04 September 2018

TDK Corporation has expanded the MAF1005G series of noise suppression filters for audio lines with four new MAF1005GAD-D types, which, thanks to their low DC resistance, feature a high rated current of up to 1.25 A.

The new types employ TDK's proprietary low-distortion ferrite which enables the new components to suppress noise at cellular frequencies from 600 MHz to 2.7 GHz and ensure high audio quality. Thanks to their high Source: TDK CorporationSource: TDK Corporationrated current, the new components are suitable especially for the audio lines for external speakers of smartphones and other compact communication devices as well as for headphones and microphones.

Available in case size IEC 1005, the new noise suppression filters have miniaturized dimensions of just 1.0 mm x 0.5 mm x 0.5 mm and feature a performance approaching that of the much larger MAF1608G series in IEC 1608. Mass production of the components starts in September 2018.

With this series extension, TDK now offers a broad lineup of noise suppression filters for cellular band frequencies, Class D amplifiers (100 MHz to 400 MHz) and FM band frequencies (66 MHz to 108 MHz). TDK will continue to expand its portfolio for more target band frequencies and further miniaturization.

Main applications

  • Audio lines especially for external speakers of smartphones, tablets and other compact communication devices as well as for headphones and microphones

Main features and benefits

  • Low DC resistance design for a high rated current of up to 1.25 A
  • Low-distortion ferrite material enables high audio quality
  • Miniature dimensions of 1.0 mm x 0.5 mm x 0.5 mm

Source: TDK CorporationSource: TDK Corporation

To contact the author of this article, email GlobalSpecEditors@globalspec.com


Powered by CR4, the Engineering Community

Discussion – 0 comments

By posting a comment you confirm that you have read and accept our Posting Rules and Terms of Use.
Engineering Newsletter Signup
Get the GlobalSpec
Stay up to date on:
Features the top stories, latest news, charts, insights and more on the end-to-end electronics value chain.
Advertisement
Weekly Newsletter
Get news, research, and analysis
on the Electronics industry in your
inbox every week - for FREE
Sign up for our FREE eNewsletter
Advertisement
Find Free Electronics Datasheets
Advertisement