Industrial Electronics

52 GHz Bandwidth Socket for BGA121 Package

07 August 2018

Ironwood Electronics has recently introduced a new high-performance elastomer socket for 0.65 mm pitch BGA package. The SG25-BGA-2051 socket is designed for an 8 mm x 8 mm package size and operates at bandwidths up to 52 GHz with less than 1 dB of insertion loss (GSSG configuration). The contact resistance is typically 20 Source: Ironwood Electronics Source: Ironwood Electronics milliohms per pin. Network analyzer reflection measurements for the GSSG case were taken with all except the pins under consideration terminated into 50 ohms. The socket is mounted using supplied hardware on the target PCB with no soldering, and uses the smallest footprint in the industry (only two mounting holes). The smallest footprint allows inductors, resistors and decoupling capacitors to be placed very close to the device for impedance tuning. The socket also incorporates a simple swivel hardware installation method so that ICs can be changed out quickly.

The SG25-BGA-2051 sockets are constructed with a high-performance and low-inductance elastomer contactor. The temperature range is -35° C to 100° C. The pin self inductance is 0.06 nH and a mutual inductance of 0.019 nH. Capacitance to ground is 0.129 pF and mutual capacitance is 0.017 pF. Current capacity is 2 A per pin.

To contact the author of this article, email GlobalSpecEditors@globalspec.com


Powered by CR4, the Engineering Community

Discussion – 0 comments

By posting a comment you confirm that you have read and accept our Posting Rules and Terms of Use.
Engineering Newsletter Signup
Get the GlobalSpec
Stay up to date on:
Features the top stories, latest news, charts, insights and more on the end-to-end electronics value chain.
Advertisement
Weekly Newsletter
Get news, research, and analysis
on the Electronics industry in your
inbox every week - for FREE
Sign up for our FREE eNewsletter
Advertisement
Find Free Electronics Datasheets
Advertisement