Aerospace

Computerized Telescopes are Made for the Best Star Viewing Possible

31 July 2018

The LX65 Series of telescopes. Source: Meade InstrumentsThe LX65 Series of telescopes. Source: Meade Instruments

Meade Instruments has introduced the LX65 Series of computerized telescopes. These telescopes are designed to make astronomy outreach easy and fun. The two telescopes can be mounted simultaneously, allowing two observers to look at a celestial object at the same time.

The LX65 Series of computerized telescopes is available in four different configurations: 5 in. and 6 in. Maksutov-Cassegrain models and 6 in. and 8 in. Advanced Coma-Free (ACF) models, ranging in price from $799 to $1,199. The LX65 also has a database of 30,000 objects and the patented AudioStar feature, making this the perfect astronomy outreach telescope. The LX65 Series telescopes will be available for sale through the Meade network of retailers, with deliveries starting in September 2018.

To learn more about the new microscopes, visit Meade Instruments.



Powered by CR4, the Engineering Community

Discussion – 0 comments

By posting a comment you confirm that you have read and accept our Posting Rules and Terms of Use.
Engineering Newsletter Signup
Get the GlobalSpec
Stay up to date on:
Features the top stories, latest news, charts, insights and more on the end-to-end electronics value chain.
Advertisement
Weekly Newsletter
Get news, research, and analysis
on the Electronics industry in your
inbox every week - for FREE
Sign up for our FREE eNewsletter
Advertisement
Find Free Electronics Datasheets
Advertisement