Industrial Electronics

New Generating Systems are an Alternative for TWTAs

12 June 2018

Source: AR RF/Microwave InstrumentationSource: AR RF/Microwave Instrumentation

AR RF/Microwave Instrumentation has introduced a line of solid state field generating systems for many markets and applications.

These products offer an alternative to using traveling wave tube amplifiers (TWTAs) driving separate antennas. These antennas generate field strength up to 50 V/m. These performance characteristics were previously dominated by low MTBF and short warranty TWTAs. But the new solid-state designs offer better performance, increased reliability and a three-year warranty.

The amplifier and horn antenna combination forms one housed unit that can be tripod mounted. The AA series systems produce field strengths up to 50 V/m in two band-specific models over the 18 to 40 GHz frequency range. A separate rack-mounted unit (AA1000) contains the power supply and control circuitry (RF and DC cables included) for interfacing with these products. The rack-mounted assembly can be used for any of the AA series designs. AR can supply the AA model(s) and AA1000, in addition to a signal generator for a complete turnkey system. Standard products cover 18-26.5 GHz and 26.5-40 GHz frequency ranges.

Applications include EMC radiated susceptibility for MIL-STD-461 testing, radar systems, communications and TWTA replacements.

To read more about the new system, visit the AR RF.



Powered by CR4, the Engineering Community

Discussion – 0 comments

By posting a comment you confirm that you have read and accept our Posting Rules and Terms of Use.
Engineering Newsletter Signup
Get the GlobalSpec
Stay up to date on:
Features the top stories, latest news, charts, insights and more on the end-to-end electronics value chain.
Advertisement
Weekly Newsletter
Get news, research, and analysis
on the Electronics industry in your
inbox every week - for FREE
Sign up for our FREE eNewsletter
Advertisement
Find Free Electronics Datasheets
Advertisement