Industrial Electronics

Heilind Electronics Now Stocking Amphenol Advanced Sensors’ IP68 Temperature Sensors

08 May 2018

Heilind Electronics, a global distributor of electronic components and authorized distributor for Amphenol Source: Heilind Electronics, Inc.Source: Heilind Electronics, Inc.Advanced Sensors, has expanded its selection of sensor solutions with the company’s IP68-rated temperature sensors.

The newly added sensors include Types JI and JIC NTC thermistors. Both types consist of a sensor tip and flexible circular extension cable molded together as one vulcanized unit; Type JIC is housed in stainless steel. The sensors are manufactured for maximum durability: the tips and insulation material of the outer cables are made from thermoplastic elastomer rubber.

Available in wire lengths of 300 mm to 5,000 mm, the IP68-rated temperature sensors are also RoHS-compliant and halogen-free. This enables them to withstand freeze/thaw cycling and makes them ideal for outdoor and indoor environmental monitoring, HVAC system control, refrigeration, heat pumps, water heaters and other appliance applications.

Visit Heilind's website for more information about Amphenol Advanced Sensors’ IP68 Temperature Sensors.

To contact the author of this article, email GlobalSpecEditors@globalspec.com


Powered by CR4, the Engineering Community

Discussion – 0 comments

By posting a comment you confirm that you have read and accept our Posting Rules and Terms of Use.
Engineering Newsletter Signup
Get the GlobalSpec
Stay up to date on:
Features the top stories, latest news, charts, insights and more on the end-to-end electronics value chain.
Advertisement
Weekly Newsletter
Get news, research, and analysis
on the Electronics industry in your
inbox every week - for FREE
Sign up for our FREE eNewsletter
Advertisement
Find Free Electronics Datasheets
Advertisement