When placed between a printed circuit board and an LCD display, the Carbon Zebra® Connector from Fujipoly®
Source: Fujipoly® America Corporation makes reliable electrical contact using 140 conductive pads per inch. The connector offers a current carrying capacity of 50 mA per .040 in. x .040 in. pad and can be specified in custom lengths up to 9 in (230 mm).
The low-cost interconnect device is made from alternating layers of conductive carbon-filled and non-conductive silicone. This unique construction makes the connector ideal for devices with pad spacing as close as .020 in (.50 mm).
To accommodate as many applications as possible, the connector is available in any width from .015 in. (.38 mm) to .118 in. (3.0 mm) and has an operational temperature range of minus 40 degrees Celsius to 100 degrees Celsius.