Industrial Electronics

Low Resistance Electronic Connector from Fujipoly

21 September 2018

Fujipoly Zebra Gold 8000 A elastomeric connectors transfer both data and power between parallel Source: Fujipoly America CorporationSource: Fujipoly America Corporationcomponents and circuit boards while exhibiting a remarkably low electrical resistance of less than 25 mΩ.

This interconnect component is constructed from a low durometer silicone core that is wrapped with 100 parallel rows of flat, gold-plated copper wires per inch. This precise construction allows the connector to accommodate PCBs with pad center spacing down to 0.25 mm. Additionally, each 0.050 mm x 0.127 mm gold-plated element can deliver a current carrying capacity of 500 mA.

Fujipoly’s Zebra Gold Series 8000 A is a great choice for many board-to-board electronic packaging applications with tight pad spacing and board separation tolerances. This connector can be specified in custom lengths from .200 in to 6.00 in and heights ranging from .10 in to .50 in.

To contact the author of this article, email GlobalSpecEditors@globalspec.com


Powered by CR4, the Engineering Community

Discussion – 0 comments

By posting a comment you confirm that you have read and accept our Posting Rules and Terms of Use.
Engineering Newsletter Signup
Get the GlobalSpec
Stay up to date on:
Features the top stories, latest news, charts, insights and more on the end-to-end electronics value chain.
Advertisement
Weekly Newsletter
Get news, research, and analysis
on the Electronics industry in your
inbox every week - for FREE
Sign up for our FREE eNewsletter
Advertisement
Find Free Electronics Datasheets
Advertisement