Aerospace

Zebra Connector Joins Displays to PC Boards

27 February 2017

Zebra® 1002 Carbon Connector. Source: Fujipoly Zebra® 1002 Carbon Connector. Source: Fujipoly The Zebra® 1002 Carbon Connector from Fujipoly® offers electronic device manufacturers an affordable and reliable option to connect printed circuit boards to various LCD displays.

The layered construction of this interconnect device includes 240 alternating layers of conductive and non-conductive silicone per inch allowing it to accommodate contact pad spacing as close as .015” (0.38mm). No soldering or additional supports are required for installation and an extremely low compression force is necessary to make compliant surface-to-surface contact.

The Zebra® 1002 elastomeric connector offers a current carrying capacity of 50 mA per 0.040” x 0.040” pad and can be ordered to fit your exact application. Custom dimensions can be specified in the following ranges: length (0.157 in. to 9.00 in.), width (0.015 to 0.118 in.) and height (0.020 -0.750 in.).



Powered by CR4, the Engineering Community

Discussion – 0 comments

By posting a comment you confirm that you have read and accept our Posting Rules and Terms of Use.
Engineering Newsletter Signup
Get the GlobalSpec
Stay up to date on:
Features the top stories, latest news, charts, insights and more on the end-to-end electronics value chain.
Advertisement
Weekly Newsletter
Get news, research, and analysis
on the Electronics industry in your
inbox every week - for FREE
Sign up for our FREE eNewsletter
Advertisement
Find Free Electronics Datasheets
Advertisement