Cortet™ by CEL has announced the availability of Cortet Certified 5 amp and 20 amp Dimming Fixture
Source: Cortet™ by CELControllers from ILLUMRA. These new dimming fixture controllers work within the Cortet Lighting Control System to operate a variety of lighting fixtures, including LED, fluorescent and HID.
The Cortet Lighting Control System is a powerful and intelligent internet of things-enabled wireless control platform providing reliable, automated and secure lighting control for the modern smart building, and the Cortet Certified program represents a comprehensive offering of tested and certified lighting products and accessories from leading suppliers like ILLUMRA.
Cortet Lighting Control System components are designed to communicate with each other in a mesh network via a 2.4GHz radio frequency (RF) using the Zigbee® wireless standard. Devices undergo a rigorous testing and certification program in the Cortet Test & Integration Lab to ensure that the hardware and software are completely reliable in a large scale wireless system.
At the center of the system is an intelligent lighting control gateway that processes sensor data and programmed schedules to optimize the environment, while also enabling user control via mobile applications.
The complete ecosystem features Cortet technology embedded into products from lighting OEMs as well as third-party control devices (the Cortet Certified program). This partnership ecosystem enables lighting OEMs to offer controls with a turnkey smart lighting control system.