Home
-
Soitec, PSMC team on 3D chip stacking substrates
The new agreement brings TLT-ready 300 mm wafers to enable compact, energy-efficient 3D chip designs.
-
Broadcom’s Tomahawk 6 breaks 100 Tbps barrier
Built for AI networks, it is being called a world’s first.
-
Mixed Signal Devices introduces femtosecond-level jitter solutions for AI, 5G, radar
Mixed Signal Devices’ portfolios can withstand extreme heat or voltage.
-
Infineon debuts JANS-certified radiation-hardened GaN transistors
The series is targeted at space vehicles, probes and manned discovery.
-
Samtec Si-Fly LP, low-profile cable assemblies capable of residing under IC cooling hardware
These cable assemblies target data center, artificial intelligence and other applications where z-axis height is limited near the IC package.
-
Menlo Micro unveils updated high-performance MM5622 fully integrated loopback solution at SWTest Conference
The high-speed loopback relay opens more applications and provides more performance margin for dozens of high-speed digital interfaces.
-
Kirigami-skinned robot slithers through hazardous environments
The robot is capable of moving in a straight line up to 0.03 mph while navigating complex environments, such as those featuring relatively tight turning circles.
-
Test like a pro with Keysight at IMS 2025
Discover how Keysight Technologies enables innovators to push the boundaries of engineering by quickly solving design, emulation and test challenges to optimize 5G networks and pioneer 6G technologies.
-
What is FLIR Nexus and why is it important?
When combined with FLIR's camera analytics for detection, this total security system can identify, locate and track targets all at the edge.
-
Renesas extends RZ/A MPU line-up with RZ/A3M for cost-sensitive, advanced HMI solutions
The microprocessor features large SDRAM, SRAM and RTOS support to facilitate the seamless execution of complex tasks and real-time graphical displays.
-
IOTSWC 2025: IoT is here, working and scaling fast
The LoRaWAN Alliance’s takeaways from the 2025 IoT Solutions World Congress.
-
Autonomous cleaning robots with UV-C disinfection, wiping capabilities
The Intelligent Autonomous Wiping and UV-C Disinfection Robot is capable of navigating hospital environments and performing disinfection tasks.
-
ASIC packaging: How to navigate a complex and changing landscape
Why packaging should be equally as important to ASIC chips as the design flow.
-
TechInsights Teardown: Samsung Galaxy Tab S10+
A partial deep dive into the tablet.
-
Engineering data communication inside Faraday cages
Inside TDK’s acoustic data link technology and where it might be used.
-
Vishay Intertechnology automotive grade, SMD thick film power resistor offers enhanced protection against short transient pulses
The device features a unique design that provides 30% higher energy absorption than the standard D2TO35 resistor for enhanced protection against short transient pulses.
-
Mitsubishi Electric Automation, Inc. launches multi-network capability to its existing MELSERVO-J5 servo amplifier
The MELSERVO-J5 servo series now supports EtherNet/IP and EtherCAT, enabling seamless network switching without extra hardware.
-
High voltage direct current cables and accessories
HVDC cable design involves advanced materials and insulation technologies, such as superconducting and oil-filled systems, which ensure optimal performance under high voltage and temperature conditions.
-
New AI-powered cleaning robot unveiled for large-scale commercial use
The CC1 Pro, which builds upon the company’s previous CC1 unit, features an expanded cleaning range and incorporates more advanced artificial intelligence (AI)-driven features.
-
Ultrafast AWGs with Ethernet control for wideband signal generation
Spectrum Instrumentation presents new arbitrary waveform generators (AWGs) with 10 GS/s output rate and 16-bit resolution.