A new high-performance mmWave single pole-double throw (SPDT) radiofrequency (RF) switch — the PE42528 — has been unveiled by pSemi Corporation, a Murata company involved in semiconductor integration and advanced connectivity. Built on pSemi’s newly announced UltraCMOS+ platform, this innovative packaged solution provides broadband frequency coverage spanning from near DC to 30 GHz and offers optimized performance and cost effectiveness across a broad spectrum of applications.
With pSemi’s proprietary UltraCMOS+ technology at its core, the PE42528 delivers low insertion loss, rapid switching time, high power handling and exceptional isolation performance. These features make it perfect for applications including test and measurement, 5G mmWave, microwave backhaul, radar, satellite communications and more. Additionally, the PE42528 operates efficiently in extreme environments, with a temperature range of -40° C to 105° C, and is housed in a compact 20-lead 3 mm × 3 mm LGA package.
Source: pSemi“pSemi listens to our customers, and our response is the introduction of the packaged broadband PE42528 RF SPDT switch. Powered by proprietary UltraCMOS+ technology, this high-performance switch is the latest addition to our industry-leading RF switch portfolio and serves the evolving needs of a diverse range of markets and applications,” said Rodd Novak, vice president of global sales, marketing and system engineering, pSemi.
pSemi will showcase PE42528 at the 2025 International Microwave Symposium (IMS), to be held June 15 to June 20, 2025, in San Francisco, California. To see a live demonstration, please stop by booth #443. PE42528 samples are available now with commercial availability in early 2026.