Home
-
High temperature NTC thermistor with PEEK-insulated, NiFe leads for automotive applications
The AEC-Q200 qualified device withstands high temperatures up to 185° C.
-
Renesas expands inductive position sensing portfolio to automotive motor commutation with IPS2550 sensor
Magnet-free contact-less sensor delivers high accuracy and smaller weight and size with total stray field immunity for automotive applications.
-
MicroVision begins testing its long-range lidar sensor
The sensor will have a range of at least 250 meters.
-
Small CO2 sensor evaluation kit for indoor environmental monitoring
Sensirion has rolled out a new kit for measuring indoor air quality.
-
Solar awnings in parking lots could make EV charging stations more accessible
The team’s model proves that there is untapped EV charging station potential in retail parking lots with the simple addition of solar photovoltaic awnings.
-
ST Microelectronics unveils complete energy-meter evaluation board
The evaluation board speeds design of three-phase AC Watt meters that meet the most stringent international quality and accuracy standards.
-
Home motion sensor detects movement without a hub
The device allows users to adjust the distance and movement to which the sensor reacts.
-
Toyota and Denso partner with Aurora for self-driving cars
The goal is to mass produce vehicles and introduce a ride-hailing service.
-
Virtual reality tests the brain's ability to handle complicated tasks
This means that VR could be used to help those with executive function impairments.
-
Video: Radar simulation enhancements in WaveFarer provide next level realism
New features in the high fidelity radar simulation software for drive scenario modeling and indoor detection applications reveal backscatter from road surfaces and vehicle interiors.
-
High-power FEMs for ultra-fast Wi-Fi 6E applications
Two new front-end modules (FEMs) unveiled by Skyworks are designed for high-power Wi-Fi 6E networking applications.
-
Video: 3D printing fully functional micro-drones
A new system from MIT allows users to create devices that can be used immediately.
-
Qualcomm unveils 10 gigabit 5G modem
The high bandwidth will open new use cases for 5G.
-
Vishay Intertechnology extends NCW AT family of wide terminal thin film chip resistors with larger 0612 case size
The AEC-Q200 qualified devices offer higher power dissipation to 1 W and lower resistance values down to 0.10 O for power electronics in automotive and industrial applications.
-
Baidu begins self-driving smart mobility service in China
The multi-modal autonomous driving MaaS will use robotaxis and robobuses.
-
Plus to integrate Ouster’s lidar into automated trucks
2,000 digital lidar sensors will be in the initial rollout.
-
Stewart Connector introduces category 8.1 to category 8.2 twisted pair Ethernet hybrid patch cords
These cost-effective solutions are designed for data centers looking to upgrade data transmission speeds without having to switch to a fiber optic solution.
-
Alliance Memory now offering Micron parallel and serial NOR flash products
Micron-made legacy NOR flash parts are available from Alliance Memory.
-
Presswerk 4.0 reduces downtime with better data collection
Presswork 4.0 takes data that is rarely evaluated, applies an analysis and feedback system, and generates solutions for specific problems.
-
Autonomous machine vision offers quick solution for quality assurance
The system ensures that face masks are made to specifications and that the manufacturing line is not damaged in the process.