MEMS and Sensors

Small CO2 sensor evaluation kit for indoor environmental monitoring

12 February 2021

Sensirion has introduced a new carbon dioxide environmental sensor evaluation kit to help in the development of smart ventilation systems and indoor air quality monitors.

The kit includes a CO2 sensor, adapter cable and software. Source: SensirionThe kit includes a CO2 sensor, adapter cable and software. Source: SensirionThe SCD4x evaluation kit includes Sensirion’s miniature CO2 sensor that features a photoacoustic sensing principle and PASens and CMOSens Technology to improve performance. The integrated humidity and temperature sensor allows for on-chip signal compensation and additional RH and T outputs as well as a voltage range of 2.4 V to 5.5 V.

The SCD41 CO2 sensor is mounted on the development board with a JST connector and through-hole pins. The adapter cable connects to the SEK-SensorBridge for evaluation of the sensor via Sensirion’s SEK-ControlCenter viewer software. The kit also contains a four-pin jumper wire cable for fast prototyping through integration into existing platforms such as Arduino or Raspberry Pi.

The sensor can be used to measure the air quality of indoor locations as part of smart ventilation systems and are a key part of indoor air quality monitors. Measuring indoor CO2 concentration enables these systems to regulate ventilation in energy-efficient ways or help to maintain a low CO2 concentration.

To contact the author of this article, email GlobalSpecEditors@globalspec.com


Powered by CR4, the Engineering Community

Discussion – 0 comments

By posting a comment you confirm that you have read and accept our Posting Rules and Terms of Use.
Engineering Newsletter Signup
Get the GlobalSpec
Stay up to date on:
Features the top stories, latest news, charts, insights and more on the end-to-end electronics value chain.
Advertisement
Weekly Newsletter
Get news, research, and analysis
on the Electronics industry in your
inbox every week - for FREE
Sign up for our FREE eNewsletter
Advertisement
Find Free Electronics Datasheets
Advertisement