HEADLINES ARCHIVE

  • Winsonic WS661GX SiS 661GX Chipset Barebones Motherboard Teardown

    Barebones motherboard - no CPU - from "Winsonic based on SiS's 946L/661GX (661GX-L) chipset with empty 775-pin CPU socket (Intel Pentium 4, Pentium D, Celeron D).

  • Dell Q965 Micro-BTX Motherboard Teardown

    Dell MicroBTX Motherboard is a motherboard from one of their desktop series - it appears that this comes from the Optiplex series - judging from the rear panel which seems to be the 'thumbprint' for their PC models.

  • HP Compaq NX6310 Laptop Computer Teardown

    Basic 'business' laptop with Intel Celeron M 1.6GHz processor, 40GB HDD (5400 rpm), CD-ROM 24x Max, 512MB DDR2 DRAM, 802.11 a/b/g, V.92 Modem.

  • Motorola L6 Mobile Phone Teardown

    Low to Mid-Range Quad-Band GSM/GPRS candy bar phone with a very thin design.

  • Nokia 6125 Mobile Phone Teardown

    Mid-Range Quad-Band GSM/GPRS/EDGE clamshell phone.

  • Samsung SGH-X700 Mobile Phone Teardown

    Mid-high end tri-Band GSM/GPRS/EDGE candy bar phone with a 1.9 262K Color TFT display, a 1.3MP camera, and a MicroSD memory card slot.

  • Samsung SGH-ZX20 Mobile Phone Teardown

    Mid to high-end clamshell 3G dual-band UMTS / quad-band GSM HSDPA 1.8 clamshell camera phone with rotating 1.3MP camera module, and also features a 1.9 inch 262K color 176 x 220 resolution screen.

  • 2Wire HomePortal 3800HGV-B VDSL Residential Gateway Teardown

    The 2Wire 3800HGV-B is a residential VDSL gateway and part of the "HomePortal 3000 series from 2Wire.

  • Motorola VIP1216 Set-Top Box Teardown

    The Motorola VIP1216 is an IP-based set top box with DVR and HomePNA networking capabilities designed for the IPTV service providers.

  • SonyEricsson V630i Mobile Phone Teardown

    Mid to high-end 3G UMTS 2100 / tri-band GSM/GPRS candybar camera phone with dual camera modules (2 MP and VGA), and also features a 1.9 inch 262K color 176 x 220 resolution screen.

  • Sony Vaio VGN-UX50 Ultra Mobile PC Teardown

    The Sony Vaio VGN-UX50 is an ultra-portable PC running the Microsoft Windows Professional operating system, and using an Intel processor and chipset.

  • LG CU500 Mobile Phone Teardown

    Mid to high-end clamshell 3G dual-band UMTS / quad-band GSM HSDPA 1.8 clamshell camera phone with rotating 1.3MP camera module, and also features a 2.0 inch 65K color 176 x 220 resolution screen, dual speakers for 'stereo'.

  • Motorola SLVR L7 Mobile Phone Teardown

    Mid-Range Quad-Band GSM/GPRS candy bar phone emphasizing its sleek, thin design with only 11.5mm thick without sacrificing features such as a vivid 1.9 262K color TFT display, a VGA camera, Bluetooth capability, MP3 player and network dependent Push to Tal

  • Motorola C168 Mobile Phone Teardown

    Basic, entry-level dual-band GSM/GPRS (non camera!) candybar phone with 1.5 inch diagonal 128x128 CSTN screen.

  • Nokia 6030 Mobile Phone Teardown

    Basic, entry-level dual-band GSM/GPRS (non camera!) candybar phone with 1.5 inch diagonal 128x128 CSTN screen.

  • SonyEricsson j230i Mobile Phone Teardown

    Basic, entry-level dual-band GSM/GPRS (non camera!) candybar phone with 1.6 inch diagonal 128x128 CSTN screen.

  • Westinghouse ICEBOX IBCT2BCAN Countertop PC Teardown

    This device, the Westinghouse ICEBOX IBCT2BCAN Countertop Kitchen Entertainment System, which at first appears to be a basic PC with some media features, is in fact primarily a kitchen-specific 'entertainment center' focused on television and stereo functi

  • Westinghouse ICEBOX WBIBFS04S Flipscreen PC Teardown

    This device, the Westinghouse ICEBOX WBIBFS04S Flipscreen Kitchen Entertainment System, which at first appears to be a basic PC with some media features, is in fact primarily a kitchen-specific 'entertainment center' focused on television and stereo functi

  • Samsung SGH-Z520 Mobile Phone Teardown

    High-end clamshell 3G UMTS / Tri-Band GSM dual camera phone (2 megapixel and VGA secondary) - also features other higher end features such as a 2.0 inch 262K color 320 x 240 resolution screen (with special split frame secondary featuring 'always-on' portio

  • Motorola PEBL Mobile Phone Teardown

    Quad-Band GSM, GPRS (Class 10), VGA camera phone with Bluetooth (Mot webpage shows Bluetooth version 2.0 - whereas this model analyzed shows a 1.1/1.2 version modular solution from Broadcom) and a primary focus, again on aesthetics, as was the case with th

Advertisement
Weekly Newsletter
Get news, research, and analysis
on the Electronics industry in your
inbox every week - for FREE
Sign up for our FREE eNewsletter
Advertisement
Find Free Electronics Datasheets
Advertisement