Product Watch
Sponsored by
Discrete
-
How to maximize SMPS efficiency with diodes
Supplier: Nexperia B.V.Engineers can optimize the efficiency of their power designs by carefully selecting the correct type of recovery rectifier diode. For the 200 V domain, Nexperia’s high-end hyper-fast PNE series can make the difference in switch-mode power supplies. In this article, a DC-DC converter is used to demonstrate the difference the diode could make. -
Nexperia's new ultrafast 650 V Recovery Rectifiers
Supplier: Nexperia B.V.Nexperia, the expert in essential semiconductors, today announced the expansion of its portfolio of Clip-bonded FlatPower (CFP) packaged diodes for industrial and automotive applications. -
RF Air Core Inductors from KyoceraAVX
Supplier: Richardson RFPDThe AVX series of air core inductors feature very high Q (>100) in miniature to larger sizes for RF/Microwave applications. These inductors are available in two different constructions including a square cross section construction and an ultraviolet glue molded construction for easier handling. -
Nexperia Bolsters its Range of CFP Power Diodes
Supplier: Nexperia B.V.Nexperia, the expert in essential semiconductors, today announced the latest additions to its rapidly expanding portfolio of Clip-bonded FlatPower (CFP) packaged diodes for industrial and automotive applications. -
Design power-efficient supplies & infrastructures
Supplier: Infineon Technologies AGDesign power-efficient Power over Ethernet (PoE) supplies and infrastructures The IEEE802.3bt standard raises new requirements for PoE. Infineon's SMPS products help to increase the power density on the PSE side while maintaining the same form factor -
Reliable and power-efficient PoE power supplies
Supplier: Infineon Technologies AGThe IEEE802.3bt standard raises new requirements for PoE. Infineon's SMPS products help to increase the power density on the PSE side while maintaining the same form factor. -
DSN small-signal MOSFETs
Supplier: Nexperia B.V.Announcing the launch of our two new DSN packages, DSN1006 & DSN1010. 2 ultra-compact wafer-level packages provide designers more flexibility of choice within mobile and portable applications. With RDS(on) up to 25% better than competing devices in the market, the packages minimise energy losses, increase efficiency and reduce self heating. -
ASFETs for Hotswap and Soft Start
Supplier: Nexperia B.V.Announcing ASFETs for Hotswap and Soft Start with enhanced SOA. New 80 & 100 V products in LFPAK56E minimize derating and improve current sharing for optimum performance, high reliability and reduced system cost. The products also deliver improved SOA of 166% and space efficiency of 80% compared to earlier generations in D2PAK -
50/55 V ASFETs for 36 V DC motors.
Supplier: Nexperia B.V.Announcing the launch of 50/55 V ASFETs for 36 V DC motors. The 50/55V ASFET range now offers products in the highly robust LFPAK56E and LFPAK88 packages. Allowing for industry leading continuos current capability of 410 A, optimised SOA of 8.1 A and the extremely rugged avalanche rating of 7400 mJ, making LFPAK88 the perfect fit in the ever demanding 36 V motor application space.