Product Watch
Sponsored by
Discrete
-
Exos and Stratos Series Magnetics Transformers
Supplier: DigiKeyTaoglas' line of LAN transformers is designed for commercial and industrial-grade applications, supporting 10/100Base-T, 1GBase-T, and 10GBase-T. The Exos series transformers include single, dual, and quad configurations not only for standard applications but also for Power over Ethernet (PoE, PoE+, and PoE++). -
Learn How to Select the Right Inductor
Supplier: Triad MagneticsInductors play an important role across many industries storing energy, regulating the flow of current, and creating impedance. Circuits require different types of inductors using different types of cores and winding styles to perform optimally in a given application. -
Complementary MOSFETs for Precision Analog Signals
Supplier: Advanced Linear Devices, Inc.ALD offers a monolithic complementary N-channel and P-channel transistor pair, suitable for precision analog applications. It offers high input impedance and negative current temperature coefficient, making it ideal for precision signal switching and amplifying applications. It is also suitable for use in precision applications such as current mirrors and sources. -
Precision P-Channel MOSFET Array
Supplier: Advanced Linear Devices, Inc.The precision P-channel MOSFET has high input impedance, negative temperature coefficient, and matched transistor pairs. It's designed for -2V to -10V systems and features low input capacitance and fast switching. Applications include precision current sources and voltage choppers. The chip has a DC gain of 109, low leakage currents, and is RoHS compliant. -
The PCD series.
Supplier: Cornell DubilierThe PCD series. high current, AC harmonic filter capacitors offering dual, built-in, fail-safe protection systems, one at each end of the capacitor. -
380LX and 381LX aluminum electrolytic capacitors
Supplier: Cornell DubilierCDE has expanded its signature series of 380LX and 381LX aluminum electrolytic capacitors to include voltages up to 600 Vdc. -
XMPL Series Polymer Chip Capacitor
Supplier: Cornell DubilierCornell Dubilier’s XMPL Series Polymer Chip Capacitor series has been expanded to match applications requiring higher voltage and/or capacitance requirements. -
MLPS Flatpack
Supplier: Cornell DubilierType MLPS, is a low-profile aluminum electrolytic capacitor, tested and rated for 10,000 hrs at 105 °C. Type MLPS offers high capacitance density in a flat configuration, with voltage ratings up to 450 Vdc and a temp range from -55 °C to 105 °C. Their rugged construction provides extraordinary life and reliability for the most robust, commercial, and military-gr... -
Type 944L Low Inductance DC Link Capacitor
Supplier: Cornell DubilierApplications in green energy inverter systems and level 3 EV chargers are placing greater demands on power conversion circuits that deliver more power with a smaller footprint. The 944L Series was designed to support the needs of higher-frequency switching inverters and converters. -
Type DSM, Standard Supercapacitor Modules
Supplier: Cornell DubilierThe DSM Series responds to the need for supercapacitor storage capabilities at higher voltages than what single components can provide. The new modules are offered in packs with 3, 6, or 10 cells in series, for 9V, 18V, and 30V outputs. Capacitance values from 0.15 to 36.6 farads. These options provide designers with tested, ready-to-use solutions.