Product Watch
Sponsored by
Discrete
-
N-Channel MOSFET for Precision Analog Circuits
Supplier: Advanced Linear Devices, Inc.ALD’s monolithic N-channel enhancement mode matched MOSFET transistor arrays are intended for a wide range of precision analog applications. The transistor pairs offer high input impedance, a negative current temperature coefficient, and a low threshold voltage of 0.7V. The chip is suited for systems from +2V to +10V where low input bias current, capacitance, and fast switching are... -
High quality, superbly built variable transformers
Supplier: Majestic Transformer Co.Available from stock CE marked. Does not introduce waveform distortion consequently minimising EMC problems single and three phase models are available over a wide range currents. These superbly built variable transformers have high quality, self aligning carbon brushes spring loaded onto a plated copper track to provide smooth and long lasting power control. Use the conser... -
StackiCap™ MLCC
Supplier: KnowlesPatented MLC capacitors with extended capacitance and voltage ranges offering size and component count reduction. Selected ranges available as AEC-Q200 qualified. -
ASFETs for Hotswap & Soft Start with enhanced SOA
Supplier: Nexperia B.V.Nexperia introduces the first application-specific MOSFETs (ASFETs) for hotswap in SMD copper-clip LFPAK88 packaging for 60% reduced footprint. -
Passive Components for Automotive Electronics
Supplier: KOA Speer Electronics, Inc.Although most engineers know KOA as the world leader in thick film resistors, many are not aware of the extent of our broad line of passive components. In addition to our standard products, we’ve specifically developed a wide range of high-reliability and anti-sulfuration components for the demanding applications found within the automotive industry. KOA Speer's family of au... -
SC1533-01FTG Series TVS Diodes
Supplier: DigiKeyLittelfuse's SC1533-01FTG bidirectional TVS diodes are fabricated in a proprietary silicon avalanche technology. They provide a high electrostatic discharge (ESD) protection level for electronic equipment. -
Auto Transformers for Use with American Equipment
Supplier: Majestic Transformer Co.Majestic Transformer Company's transformers for this application are AUTO-WOUND with a secondary voltage of 110 - 120V and will suit most American domestic appliances. The transformers are enclosed in portable silver grey cases with standard American socket outlets and UK standard cable & plug input, (other European plugs available to order). All units are fused on the input win... -
Balancing Chip for 3.0 V or Higher Supercaps
Supplier: Advanced Linear Devices, Inc.ALD’S first-to-market balancing chips for supercapacitors rated at 3.0 V or higher to prevent overvoltage failures are now available. The MOSFETs are always on and offer near-zero leakage current and power dissipation while using no operating power yet providing unprecedented cell protection. The chips are scalable and can balance up to 4-cell series- or parallel-connected supercap... -
Looking for Current Sense Transformers
Supplier: Triad MagneticsCurrent sense transformers engineered and manufactured by Triad Magnetics are precise, easily implemented, and highly reliable even under harsh conditions. Since 2005, all of our standard products have met the requirements of RoHS 2015/863/EU. -
Authorized Source: IGBT, MOSFETs, Transistors
Supplier: Rochester ElectronicsRochester Electronics stocks over two-billion units of transistors and gate drive devices, covering 20,000-part numbers. Our inventory is a mix of both active and obsolete devices, with 40% exhibiting lead times greater than 20 weeks.