Product Watch

Discrete

  • NextPower 80/100 V MOSFET portfolio broadening

    Supplier: Nexperia B.V.
    Nexperia announced a broadening of package options for its NextPower 80/100 V MOSFETs portfolio, previously only available in LFPAK56E, to now also include LFPAK56 and LFPAK88 packaging. These devices have been designed to combine high efficiency with reduced spiking behavior in telecommunications, server computing, industrial, power supply, fast charging, USB-PD, and motor control appli...
  • Quad Nanopower P-Channel MOSFET Array

    Supplier: Advanced Linear Devices, Inc.
    The ALD monolithic quad P-channel MOSFET array offers unmatched temperature tracking precision and simplified bias circuitry. The technology ensures unmatched precision-matched gate threshold voltages, ultra-low operating voltage and current, and matched transconductance and output conductance. Ideal for energy harvesting, automotive, medical, transportation, robotics, and wireless appli...
  • NCV84120 Single-Channel High-Side Driver

    Supplier: DigiKey
    onsemi's NCV84120 is a fully protected single-channel high-side driver that can be used to switch various loads, such as bulbs, solenoids, and ‎other actuators.
  • Interactive datasheet from Nexperia

    Supplier: Nexperia B.V.
    Nexperia, the essential semiconductor expert, today announced the release of next-generation interactive datasheets to accompany. By manipulating interactive sliders within the datasheets, users can manually adjust the voltage, current, temperature and other conditions for their circuit application and watch how the operating point of a device dynamically responds to these changes.
  • E-mode GaN FETs

    Supplier: Nexperia B.V.
    Nexperia's new portfolio includes two ≤ 150 V rated devices in WLCSP8 and FCLGA packages, as well as five 650 V rated devices, with RDS(on) values between 80 mΩ - 190 mΩ, in a choice of DFN 5x6 mm and DFN 8x8 mm packages.
  • Non-Magnetic, High Power RF Capacitors & Trimmers

    Supplier: Knowles
    Precision multi-turn trimmer capacitors, fixed and variable inductors, multi-layer capacitors and hardware for applications requiring non-magnetic high performance components. Our expertise in non-magnetic and low magnetic design allows us to support applications ranging from MRI and NMR to base station antenna systems designed with low PIM in mind.
  • 10kV Surface Mount Diode — VMI's SXFL6527

    Supplier: Voltage Multipliers, Inc.
    VMI's SXFL6527 high-voltage, surface-mount diode is designed with 99.99% silver leads. This new design offers 10kV in a surface mount option to the axial-lead 1N6527. Our surface-mount diodes are specially designed for use with automatic insertion equipment with increased creepage distance between the anode and cathode.
  • Kyocera AVX Ultra-Broadband DC Blocking Capacitors

    Supplier: Richardson RFPD
    KYOCERA AVX new Ultra-Broadband Capacitor is manufactured with highest quality materials to provide reliable and repeatable Ultra-Broadband performance from 7KHz through 110GHz. It exhibits ultra-low insertion loss, flat frequency response and excellent return loss, and is ideal for D.C. Blocking, Coupling, Bypassing and Feedback applications requiring Ultra-Broadband performance.
  • LFPAK56D Power MOSFETs

    Supplier: Nexperia B.V.
    Announcing the launch of LFPAK56D Power MOSFETs in 40, 60 and 100 V, for use in motor control and DC/DC conversion applications.
  • Nexperia's Power Rectifier Webinar Series

    Supplier: Nexperia B.V.
    You are invited to the second session of Nexperia’s Power Rectifier Webinar Series on June 14th, 10:00AM CET and 5:00PM CET, where Nexperia will explain the importance of the power rectifier in switching applications, like a DCDC converter.
Advertisement
Advertisement
Advertisement