Product Watch

Discrete

  • Excellent Heat Tolerance and Moisture Resistance

    Supplier: KOA Speer Electronics, Inc.
    KOA Speer Introduces High Power, Wide Termination, High Precision, Metal Thin Film Chip Resistors - WN73H Series
  • HL40213MG HIGH POWER VIOLET LASER DIODE

    Supplier: World Star Tech
    HL40213MG is a 405 nm, 400 mW single mode violet laser diode in a 5.6 mm package.
  • AVIATION AND AEROSPACE RESISTORS

    Supplier: Isabellenhutte USA
    It is not without reason that we have been supplying measuring resistors to the aerospace industry for more than 30 years. We always meet the toughest quality standards and consider our customers’ individual requirements (ESCC 4001). In addition, the SnPb-tinned contacts avoid the forming of whiskers and thus short circuits in many applications.
  • BRAKING RESISTORS / PRECHARGE RESISTORS

    Supplier: Isabellenhutte USA
    Our UL-listed components are designed to support high loads (up to 3100 Watts) and high pulse rates (up to 31kW for 5 sec). Their compact size saves you space and make them easy to mount.
  • PCB AND HEAT SINK MOUNTING

    Supplier: Isabellenhutte USA
    PCB AND HEAT SINK MOUNTING We offer a wide variety of heat sink mounting designs that suit your most demanding applications—includi ng high-precision resistors for laboratory applications. Several intelligent housing-shapes offering easy heat sink mounting are available. Permanent Power up to 10 W Constant Current up to 70 A PRECISION...
  • HYBRID MOUNTING

    Supplier: Isabellenhutte USA
    Our bondable resistors (for high-power applications) are durable and offer wide flexibility in design—with excellent heat dissipation and high load capacity
  • BUS BAR MOUNTING

    Supplier: Isabellenhutte USA
    Our products set new standards for low-ohmic resistors, becoming the global benchmark in this field.
  • SURFACE MOUNT ASSEMBLY

    Supplier: Isabellenhutte USA
    Our products set new standards for low-ohmic resistors, becoming the global benchmark in this field.
  • Motor Driver Evaluation Kit

    Supplier: Nexperia B.V.
    The Nexperia new Motor Driver Evaluation Kit is now available. Developed with Würth Electronics, it gives engineers a quick, practical way to test Nexperia MOSFETs & gate drivers in motor applications. The board is ready to use out of the box, reducing setup time & simplifying performance comparisons.
  • Ultra-High Energy Density Film Capacitors

    Supplier: New Yorker Electronics Co., Inc.
    Exxelia’s MML ultra-high energy density film capacitors offer a 50% reduction in size and weight compared to traditional film technologies, and up to 90% lighter than MLCCs. With 400 J/dm³ energy density, high stability, and operation up to 140 °C, they are ideal for satellite constellations, launchers, and space-constrained, high-reliability systems.
Advertisement
Advertisement
Advertisement