Product Watch

Discrete

  • Switch Mode/High Frequency Toroidal Inductors

    Supplier: Triad Magnetics
    Triad toroidal inductors are specifically designed to minimize transients. These devices store energy, and therefore, condition the output signal by leveling out the current waveform providing a more stable current supply.
  • F Series PC Mt Split Pack Bobbin Transformers

    Supplier: Triad Magnetics
    115/230V, 50/60Hz 5-120V 1.1-36VA Output, 2500V Isolation--UL, CSA, Horizontal Mount 3 Flange PC Bobbin
  • Heavy-Duty Power Film Capacitor W3B

    Supplier: Shenzhen Weidy Industrial Development Co., Ltd.
    W3B (WLM series) power capacitors feature low ESR, high ripple current, and high voltage endurance, ideal for power electronics, filtering, and energy storage in demanding industrial environments.
  • 80 V MOSFET in PowerPAK 8x8SW Package

    Supplier: New Yorker Electronics Co., Inc.
    Vishay introduces the SiEH4800EW, an 80 V TrenchFET Gen IV n-channel MOSFET in a compact PowerPAK 8x8SW BWL package. With 15% lower on-resistance and 18% better thermal resistance than competitors, it boosts efficiency and reliability in industrial applications like motor drives, welding, and BMS, all in a 1 mm ultra-low-profile design.
  • Integrated Transformer & Inductor for DAB

    Supplier: New Yorker Electronics Co., Inc.
    Exxelia introduces an integrated transformer and inductor for 25kVA DAB converters at 100kHz. Designed for high-power applications, it offers efficient thermal management, low core losses, and a compact footprint that is ideal for EVs, renewable energy, and other space-constrained, high-efficiency power systems.
  • Automotive Grade, SMD Thick Film Power Resistor

    Supplier: New Yorker Electronics Co., Inc.
    Vishay expands its D2TO35 series with the AEC-Q200 qualified D2TO35H resistor, offering 35W power dissipation and 15J pulse absorption. In a TO-263 package, it delivers 30% higher energy absorption for reliable performance in harsh environments, supporting automotive, industrial, and military applications with wide resistance ranges and high-temp operation up to 175°C.
  • X1/Y1 Certified Multilayer Ceramic Capacitors

    Supplier: New Yorker Electronics Co., Inc.
    Holy Stone releases new X1/Y1 Safety Certified MLCCs available in 250–400Vac, with NPO/X7R options from 10pF to 1800pF. SMD design replaces bulky disc capacitors, saving board space while meeting UL/TUV/CQC standards. Ideal for telecom, automotive, and surge protection.
  • HCPL-6751 Radiation-Resistant 4CH Optocoupler

    Supplier: Win Source Electronics
    The HCPL-6751 is a high-reliability, four-channel optocoupler designed for deep space missions, nuclear control, and high-radiation environments. With exceptional radiation tolerance, compact integration, and low power consumption, it ensures robust signal isolation in aerospace, energy, and advanced communication systems.
  • DLW5BTM501SQ2L: Precision EMI Suppression Choke

    Supplier: Win Source Electronics
    The Murata DLW5BTM501SQ2L dual-line common mode choke delivers 500Ω impedance at 100MHz with 4A current rating, ideal for high-speed communication, power conversion, automotive electronics, and 5G applications requiring superior EMI suppression and thermal stability.
  • THB X2 Film Capacitor, 310VAC, 125°C

    Supplier: Shenzhen Weidy Industrial Development Co., Ltd.
    W42 metallized polypropylene film capacitor (Class X2, THB series) offers high humidity and temperature resistance (85°C, 85%RH), long life, and high pulse stability. Ideal for photovoltaics, EVs, power supplies, smart meters, and home appliances.
Advertisement
Advertisement
Advertisement