Product Watch
Sponsored by
Discrete
-
New Generation Aluminum Electrolytic Capacitors
Supplier: New Yorker Electronics Co., Inc.Chemi-Con’s MHU Series uses the advanced “Ultimate Structure” platform to deliver 5000-hour life at 125 °C and 40G vibration resistance. Ideal for harsh environments such as automotive and 5G applications, this capacitor ensures durability and reliability where high endurance and stability are critical. -
High Energy, Pulse Discharge Capacitors
Supplier: New Yorker Electronics Co., Inc.Knowles’ high-energy pulse discharge capacitors deliver custom performance for critical pulsed applications. Designed for use in medical, military, and commercial systems, they offer voltage ratings to 150 kV and energy densities up to 2.75 J/cc. Custom-built for durability and low inductance, these capacitors support peak currents to 250 kA. -
Capacitor Assemblies
Supplier: KnowlesCapacitor Assemblies take multiple capacitors and build them into a single sub assembly. This approach can achieve increased electrical performance (such as High Voltage, High Capacitance and High Power etc) alongside a simplification in manufacturing assembly and a significant reduction in board space required to reach these improved levels of performance. -
60 V micro-lead (MLPAK33) power MOSFETs
Supplier: Nexperia B.V.60 V MLPAK33 MOSFETs, enhancing the power MOSFET portfolio with high-performance, cost-effective, devices for high-volume applications such as chargers, battery management systems (BMS), and power supplies. -
W42 Series Film Capacitors for EVs
Supplier: Shenzhen Weidy Industrial Development Co., Ltd.The W42 series film capacitors are engineered for new energy vehicles, offering high temperature resistance, pulse capability, and long lifespan, making them ideal for power system filtering applications. -
Surface Mount Safety Capacitors | WYS Series
Supplier: Shenzhen Weidy Industrial Development Co., Ltd.The WYS series (X1Y1) surface mount safety ceramic capacitors offer compact design, high insulation, and excellent voltage withstand, making them ideal for renewable energy, communications, industrial, and consumer electronics applications. -
Thick Film Power Resistor with NTC Thermistor
Supplier: New Yorker Electronics Co., Inc.Vishay’s ISOA200 thick film power resistor delivers up to 200 W in a compact SOT-227B package. Optional NTC thermistor and PC-TIM simplify thermal management and assembly. AEC-Q200 qualified, it handles high pulse energy up to 140 J, making it ideal for automotive, industrial, and AMS applications. -
New SMD (Surface Mount Device) Coils
Supplier: New Yorker Electronics Co., Inc.Chemi-Con’s LKKA0200R5K1FF0E is a compact 700 nH wirewound SMD inductor rated for 20 A. With ultra-low 0.78 mΩ DCR and AEC-Q200 compliance, it ensures high efficiency and thermal stability from –40 °C to 150 °C. -
Polymer Chip Capacitors With Up to 35 VDC
Supplier: New Yorker Electronics Co., Inc.Cornell Dubilier’s XMPL Series Polymer Chip Capacitors offer 6.8 µF–470 µF at up to 35 VDC in a compact SMD package. With very low ESR and high ripple current ratings, they outperform larger electrolytics and cost less than similar tantalums. Ideal for DC–DC converters, power supplies, decoupling, and noise suppression. -
ON Semi SMMBT3904LT3G 40V NPN Transistor
Supplier: Win Source ElectronicsHigh-performance NPN transistor in a compact SOT-23-3 package. Ideal for signal amplification and switching applications with 40V Vce and 200mA Ic, providing high reliability for professional and hobbyist engineers.