Product Watch
Sponsored by
Discrete
-
New AEC-Q200 Qualified Thin Film Chip Resistors
Supplier: New Yorker Electronics Co., Inc.Vishay introduces AEC-Q200 qualified CHA series thin film chip resistors, delivering flat Z/R to 70 GHz in a compact 02016 size. Ideal for automotive, space, and military RF systems, the resistors offer stable performance under harsh conditions and are supported by S-parameters and 3D models for streamlined design. -
Integrated Transformer/Inductor for DAB Converter
Supplier: New Yorker Electronics Co., Inc.Exxelia launches an ultra-compact integrated transformer and inductor for Dual Active Bridge converters 5kVA 100kHz. Delivering 99%+ efficiency, reduced EMI, and seamless integration, it cuts size, weight, and system costs for high-frequency high-power applications. -
Ceramic Capacitor for Next-Gen RF and Microwave
Supplier: New Yorker Electronics Co., Inc.Quantic Eulex introduces the XG Series capacitors, delivering 10× the capacitance of traditional designs with ultra-low ESR and ESL. Designed for high-frequency, high-power applications, their compact, high-reliability design supports superior bandwidth and performance in RF and microwave systems. -
Single Mode 200mW, 660 nm Laser Diode HL65222DG
Supplier: World Star TechApplications Industrial Sensing: Ideal for use in optical sensors requiring stable and high-power red light sources Biomedical Devices: Suitable for applications in medical diagnostics and treatments where precise optical output is crucial Optical Equipment: Serves as a reliable light source for various optical inst... -
Wirewound Safety Resistors With WSZ Lead Form
Supplier: New Yorker Electronics Co., Inc.Vishay introduces the AC03-CS series wirewound safety resistors with new WSZ lead form for pick and place assembly. Designed for inrush current limiting, pre-charge, and snubber applications, these AEC-Q200 resistors operate from -40°C to +200°C, feature 3 W power rating, up to 4 kV surge, and UL 94 V-0 flame-resistant coating for enhanced safety. -
Wound Chip Structured DC Common Mode Choke Coils
Supplier: New Yorker Electronics Co., Inc.Sumida introduces the WCNFC Series, ultra-low profile, small SMD wound chip DC common mode choke coils. Offering top EMI suppression with minimal impact on data signals, these compact chokes support high cut-off frequencies and excel in USB, HDMI, Ethernet, and mobile device applications. -
Ultra High Voltage MLCC
Supplier: New Yorker Electronics Co., Inc.Samwha introduces ultra high voltage MLCCs designed for extreme reliability in aerospace, network, and HEV applications. Featuring high Q at 1GHz, low ESR/ESL, and voltages up to 7,200VDC, these capacitors offer ultra-stable temperature performance and zero piezoelectric effect, ideal for RF amplifiers, DC-DC converters, and more. -
Metallized Polypropylene Film Capacitor W31
Supplier: Shenzhen Weidy Industrial Development Co., Ltd.Low loss, high stability metallized polypropylene film capacitor with flame retardant coating. Ideal for consumer electronics, PFC circuits, power supplies, and inverter welders.