Product Watch

Discrete

  • X7R Low Loss

    Supplier: Knowles
    A range of X7R MLC capacitors with a guaranteed nonmagnetic / relative permeability of 1.000 and having a customised design to achieve a lower ESR and improved Q factor than normal X7R MLCC’s.
  • SD0201 Series Expansion of TVS Diodes

    Supplier: DigiKey
    The TDK Corporation has expanded its ultra-low clamping voltage TVS diode lineup from EPCOS with three models in the SD0201 series, tailored for high-speed consumer electronics interfaces.
  • Transformers - Three Phase Pad Mounted Transformer

    Supplier: TPS Elektronik GmbH
    Dimensions (L*W*H)(mm): 1430*910*1930mm, 2680*2060*4080mm Weight: 645kg, 14400kg Hight Voltage: 4.16kV 34.5kV, 4160GrdY 24940GrdY/2400 14400 Low Voltage: 120V 600V, 208GrdY 600GrdY/120 347 No load loss: 180W 4125W On load loss: 1250W, 37875W Rated Capacity: 75kVA 3735kVA
  • High-Power WLS DC-Link Capacitor

    Supplier: Shenzhen Weidy Industrial Development Co., Ltd.
    WLS DC-Link capacitors with low ESR, high ripple current, and long life for frequency inverter servos, welding machines, and industrial high-power systems.
  • Automotive Grade IHDM Inductors

    Supplier: New Yorker Electronics Co., Inc.
    Vishay announces new IHDM-1107BBEV-2A and -3A Automotive Grade inductors with soft saturation up to 422 A, low DCR down to 0.22 mΩ, and high efficiency up to +180 °C. Offering 30% higher current handling than ferrite-based solutions, they’re ideal for EV, HEV, and ICE power systems. Custom options available.
  • What Does an Inductor Do in a Vehicle?

    Supplier: Triad Magnetics
    With high-quality inductors, the transportation and EV industry can keep up with the rising number of electronic control units (ECUs) integrated into each car, especially electric vehicles (EVs).
  • Type BLS, 125°C DC Link Capacitors

    Supplier: Knowles
    Type BLS, 125°C DC Link Capacitors for Harsh Environments 85°C / 85% RH , 2000h @ Vr, AEC-Q200 Qualified
  • W32 Series Capacitors, 160–2000V DC

    Supplier: Shenzhen Weidy Industrial Development Co., Ltd.
    W32 Series polypropylene film capacitors with low high-frequency loss, small internal temperature rise, flame-retardant plastic shell, ideal for lighting, power supplies, and general purpose applications.
  • Industrial 650 V IGBTs in TO220-FP and D2PAK

    Supplier: Nexperia B.V.
    Nexperia extend the 650 V IGBT portfolio with the release of 15 & 30 A discrete IGBTs in TO220-FP & D2PAK packages.
  • Enhanced Safety Certified MLCC Capacitors

    Supplier: Knowles
    Newly released! Extended range of Enhanced Safety Certified capacitors.
Advertisement
Advertisement
Advertisement