Product Watch
Sponsored by
Discrete
-
Nexperia 100 V AEC-Q101 CCPAK MOSFETs
Supplier: Nexperia B.V.Nexperia today announced the launch of their new AEC-Q101 qualified 100 V MOSFETs, in compact CCPAK1212 (12 x 12 mm) copper-clip packaging. These devices deliver ultra-low conduction losses with on-resistance (RDS(on)) as low as 0.99 mΩ, and enable safe current above 460 A. -
High dv/dt W82 Polypropylene film Capacitor
Supplier: Shenzhen Weidy Industrial Development Co., Ltd.Double-sided metallized W82 capacitor with high dv/dt, high-voltage, and high-frequency performance, ideal for EVs, energy storage, and industrial electronics. -
40-100 V automotive MLPAK MOSFETs
Supplier: Nexperia B.V.Nexperia today introduced its first portfolio of 40-100 V automotive MOSFETs in industry standard micro-lead packages designed for use in body control, infotainment, reverse battery protection and LED lighting applications. -
Compact Power with Quick Pack™ Transformers
Supplier: Triad MagneticsTriad’s Chassis Mount Quick Pack™ transformers deliver full VA power in a lighter, more compact design. Available in six sizes, they feature space-saving bobbin winding, split bobbin design, and versatile terminations for quick connects or soldering. -
Versatile PC Mount Transformers by Triad
Supplier: Triad MagneticsTriad has a PC Mount power transformer to meet any PC board or solid state power supply requirement. -
Single Mode Blue, Green & IR OSRAM Laser Diodes
Supplier: World Star TechWorld Star Tech offers a complete line of single mode laser diodes blue, green, and infrared OSRAM laser diodes. Osram blue laser diodes are available in single mode and multi-mode. -
Adjustable AC-Transformer - TPS-AIT1500300D
Supplier: TPS Elektronik GmbHDimensions (L*W*H)(mm): 301*276*183mm Input Current: 6A Input Frequency(Hz): 48 ~ 62Hz Input Voltage: 230Vac Output Current: 4.5A Output Power: 1500W Output Voltage: 0-300Vac Over Current Protection: 5A Weight: 21kg -
SMD Cermet Trimmers for Harsh Environments
Supplier: New Yorker Electronics Co., Inc.Vishay introduces the TSM41 series: compact, multi-turn, surface-mount cermet trimmers with a 4x4 mm footprint, IP67 sealing, and a -55 °C to +140 °C range. Offering a 42% smaller case, 10 Ω to 1 MΩ resistance, and top/side adjustments, they boost PCB efficiency and reliability in harsh industrial environments. -
High-Performance Safety-Certified Capacitors
Supplier: New Yorker Electronics Co., Inc.Knowles introduces Type BLS 125°C DC-Link Capacitors, engineered for harsh environments with 2,000-hour THB testing at 85°C/85% RH. These robust capacitors exceed industry standards, offering double the lifespan and meeting AEC-Q200 requirements. -
Long-Life 85/85 THB X2/Y2 Film Capacitors
Supplier: Shenzhen Weidy Industrial Development Co., Ltd.High-reliability metallized polypropylene X1/X2/Y2 capacitors with 85°C/85% RH endurance, flame resistance, and robust voltage tolerance for harsh industrial environments.