Product Watch
Sponsored by
Discrete
-
Red Laser for Therapy, Diagnostics & Sensing
Supplier: World Star TechThe HL65303HD is a high power red laser diode by USHIO, distributed by World Star Tech. HL65303HD operates at a wavelength of 665 nm and delivers an output power of 1.2W, making it suitable for a variety of applications including medical, healthcare, and life sciences -
NF F 62-102 Railway Compliant Ceramic Capacitors
Supplier: New Yorker Electronics Co., Inc.Exxelia’s 30S4 Series 4-terminal ceramic capacitors are fully compliant with the NF F 62-102 railway standard. Designed for EMI suppression in safety-critical applications, they offer low inductance, high voltage endurance, and exceptional reliability for railway and industrial systems. -
High-Reliability DLA-Approved Polymer Capacitors
Supplier: New Yorker Electronics Co., Inc.Vishay’s new DLA 04051 Series vPolyTan polymer chip capacitors meet the latest DLA 04051 specs for aerospace, military, and space use. With ultra-low ESR to 25 mΩ, high reliability at 125 °C, and robust shock and vibration resistance, they ensure stable performance in demanding AMS systems. -
High Stability Mica Capacitor
Supplier: New Yorker Electronics Co., Inc.Exxelia introduces the CM Series high stability mica capacitors, offering exceptional precision, low dielectric losses, and tight tolerances down to ±1%. Designed for high-temperature operation up to 150 °C, these MIL-qualified, RoHS-compliant capacitors ensure reliable performance in demanding defense and aerospace applications. -
AEC-Q200 Qualified, 50 W Thick Film Resistor
Supplier: New Yorker Electronics Co., Inc.Vishay introduces the LTA 50, a 50 W AEC-Q200 qualified thick film power resistor in a compact TO-220 package. Designed for next-generation automotive applications, it delivers exceptional reliability up to +175 °C, high vibration resistance, and precise performance for EV, HEV, and PHEV power systems. -
W60 Metallized Film Motor Capacitor
Supplier: Shenzhen Weidy Industrial Development Co., Ltd.High-reliability self-healing polypropylene capacitor for AC motor start and general-purpose home appliance applications. -
DLA-Approved Series of Precision Power Resistors
Supplier: Isabellenhutte USAAerospace-approved precision power resistors from Isabellenhütte meet stringent DLA and ESCC standards with low TCR and tin-lead plating to ensure reliable current sensing in mission-critical applications, from satellites to motor drives. -
Shunt Expertise Brings the Advantage
Supplier: Isabellenhutte USAAnalog Sensors for Current and Temperature Monitoring in One Component -
Order HFM Interconnects Today from Mouser
Supplier: MouserSupporting protocols like PCIe, Ethernet, and MIPI A-PHY, the Molex High-Speed FAKRA-Mini (HFM) Interconnect System enables real-time communication in advanced automotive architectures with rugged, compact designs that deliver up to 28Gbps at 20GHz. -
ASFETs with enhanced dynamic current sharing
Supplier: Nexperia B.V.Nexperia is proud to introduce application-specific MOSFETs with enhanced dynamic current sharing. Offering up to 50% lower current delta between parallel devices, a tighter VGS(th) window, and low RDS(on).